EN
  • EN
  • DE

MC34063AP

Part No MC34063AP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST INV ADJ 1.5A 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 50
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging Tube
Function Step-Up Step-Down
Output Configuration Positive or Negative
Topology Buck Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 40V (Switch)
Current - Output 1.5A (Switch)
Frequency - Switching 33kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300" 7.62mm)
Manufacturer Device Package 8-PDIP
Catalog Multi-Topology
Win Source Part Number 093336-MC34063AP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices, Communications & Networking, Consumer Electronics, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian MC34063AP CAD Model

Description

The MC34063AP is a versatile integrated circuit developed by Texas Instruments, a leading global semiconductor company.

  • Function: Monolithic Control Circuit for DC-to-DC Converters
  • Applications: Step-Up, Step-Down, Voltage-Inverting
  • Input Voltage Range: 3.0V to 40V
  • Features: Temperature Compensated Reference, Comparator, Controlled Duty Cycle Oscillator with Active Current Limit Circuit, Driver, High Current Output Switch
  • Safety Features: Current Limiting Function
  • Output Switch Peak Current: Up to 1.5A
  • Package: 8-pin Plastic DIP

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to $10.3259
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9856 $54.2080
125+ $0.8087 $101.0875
195+ $0.7835 $152.7825
265+ $0.7582 $200.9230
345+ $0.7329 $252.8505
460+ $0.6571 $302.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess