The MF10CCWM/NOPB is a high-performance product manufactured by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog, embedded processing, and other electronic systems.
- Description: Universal monolithic dual switched capacitor filter
- Configuration: Each block can be configured as a low-pass, high-pass, band-pass, or band-reject (notch) filter without any external components.
- Power Supply: Single or dual, ranging from ±5V to ±8V or from 10V to 16V.
- Dynamic Range: 86 dB
- Signal-to-Noise Ratio: 80 dB
- Frequency Range: Adjustable from 0.01 Hz to 10 kHz
- Clock-to-Center Frequency Ratio Accuracy: 0.6%
- Clock Feedthrough: 65 dB
- Temperature Range: -40°C to +85°C
- ESD Protection: 2 kV
- Package: SOIC