The MM74LCX574 from Texas Instruments is a high-performance, low-voltage CMOS (Complementary Metal-Oxide-Semiconductor) octal flip-flop with a 3-STATE output.
- This advanced technology product is designed to: provide the best possible features and functionality for a wide range of applications.
- The MM74LCX574 is equipped with: eight edge-triggered flip-flops with 3-STATE outputs that control the flow of data in a system.
- The flip-flops are designed to: trigger on the low-to-high transition of the clock (CP) input signal.
- A buffered output enable (OE) input can be used to: place the eight outputs in either a normal logic state (high or low logic levels) or a high-impedance state.
- One of the key features of the MM74LCX574 is: its low voltage operation.
- It is designed to operate with: a power supply ranging from 2.0V to 3.6V, making it ideal for low voltage and battery-powered systems.
- Despite its low power consumption, the MM74LCX574 does not: compromise on speed, offering a significant performance increase over comparable devices.
- The MM74LCX574 also boasts of: a broad operating temperature range, from -40°C to +85°C, making it suitable for use in a wide range of environments.
- Its advanced noise immunity performance ensures: reliable operation, even in electrically noisy environments.
- Another crucial feature of the MM74LCX574 is: its bus hold on data inputs, which eliminates the need for external pull-up resistors and ensures that the device remains in a safe state even if the data inputs are not driven.
- The MM74LCX574 comes in: a compact, surface-mount package, making it easy to incorporate into a variety of designs.
- Its small size does not: compromise its robustness, with the device designed to withstand the rigors of both commercial and industrial applications.
- In summary, the MM74LCX574 from Texas Instruments is: a versatile, high-performance octal flip-flop designed for low voltage operation.
- Its advanced features, including: its 3-STATE outputs, low power consumption, wide operating temperature range, and advanced noise immunity, make it a reliable and efficient solution for a wide range of data control applications.