EN
  • EN
  • DE

MPY534JD

Part No MPY534JD
Manufacturer Texas Instruments
Catalog Linear - Analog Multipliers, Dividers
Description IC PREC MULTIPLIER-DVDR 14-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Texas Instruments
Series MPY
Package Tube
Product Status Obsolete
Function Analog Multiplier
Number of Bits/Stages 4-Quadrant
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number MPY534
Standard Package 27 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928026-MPY534JD
Ultra Librarian 3D Model Ultra Librarian MPY534JD CAD Model

Description

Texas Instruments Precision Multiplier

The MPY534JD is a state-of-the-art precision analog multiplier component designed and manufactured by Texas Instruments, a leader in semiconductor technology. This product is engineered to deliver high-performance multiplication of analog signals, making it an ideal choice for a wide range of applications, including signal processing, automatic gain control, and analog computation in scientific and industrial equipment.

At the heart of the MPY534JD is its exceptional accuracy and linearity. It features a four-quadrant multiplication capability, which allows it to handle both bipolar and unipolar input voltages. This versatility ensures that the MPY534JD can be integrated into various circuit designs without the need for additional signal conditioning.

The MPY534JD boasts a wide dynamic range, low noise, and low distortion, all of which contribute to its precise operation. The device is characterized by its low total harmonic distortion (THD), making it suitable for high-fidelity audio applications and other precision multiplications where maintaining signal integrity is paramount.

This product comes in a robust package that is designed to withstand harsh industrial environments while maintaining its precision and reliability. It operates over a broad temperature range, ensuring consistent performance in both commercial and industrial temperature settings.

Texas Instruments provides extensive technical support for the MPY534JD, including detailed datasheets, application notes, and design resources. This support helps designers to rapidly integrate the device into their systems and to optimize their designs for maximum performance.

In summary, the MPY534JD from Texas Instruments is a high-quality precision analog multiplier that offers excellent accuracy, wide dynamic range, and robustness, making it a valuable component for any application that requires precise signal multiplication.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-DIP
Lowest to $72.4285
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $84.2106
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER 14-CDIP
Lowest to $52.1044
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Lowest to $302.9851
Analog Devices Inc.
IC REALTIME ACU UNIT 18-CDIP
Lowest to $173.1344
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $72.1805
Analog Devices Inc.
Low Cost Analog Multiplier | IC ANALOG MULTIPLIER 8-DIP
Lowest to $53.8310

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess