EN
  • EN
  • DE

MSP-SA430-SUB1GHZ

Part No MSP-SA430-SUB1GHZ
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description KIT SPECTRUM ANALYZER / CC430 Spectrum Analyzer Reference Design Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Reference Design
Function Spectrum Analyzer
Embedded Yes
Utilized IC / Part CC430
Supplied Contents Board(s) , Cable(s)
Secondary Attributes Graphical User Interface (GUI)
Base Product Number SA430
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342200-MSP-SA430-SUB1GHZ
Ultra Librarian 3D Model Ultra Librarian MSP-SA430-SUB1GHZ CAD Model

Description

Texas Instruments MSP-SA430-SUB1GHZ Spectrum Analyzer

The MSP-SA430-SUB1GHZ is an invaluable tool for engineers and hobbyists alike, designed to facilitate the development and troubleshooting of RF systems. Manufactured by Texas Instruments, this spectrum analyzer is tailored for sub-1GHz frequency range applications, making it ideal for a wide array of wireless technologies including, but not limited to, Zigbee, Wi-Fi, ISM, and RFID.

This compact and highly portable device is part of the MSP430 family, known for its low power consumption and high-performance capabilities. The MSP-SA430-SUB1GHZ integrates seamlessly with a PC through a USB interface, allowing for an intuitive user experience with the accompanying software that provides a rich, graphical representation of the RF spectrum.

Key features of the MSP-SA430-SUB1GHZ include:

  • Frequency range from 300 kHz to 1 GHz, enabling it to cover a broad spectrum of sub-1GHz signals.
  • Amplitude range from -110 dBm to 0 dBm, offering precise measurement capabilities across a wide signal strength range.
  • Adjustable RBW (Resolution Bandwidth) from 15 kHz to 240 kHz, which allows for fine-tuning of the device to capture either broad sweeps or detailed, narrowband analysis.
  • Easy-to-use PC software that provides advanced features such as marker functions for frequency and amplitude, peak detection, and trace averaging for more accurate readings.

The MSP-SA430-SUB1GHZ is not only powerful but also user-friendly, with a straightforward setup that requires minimal calibration. Its lightweight design ensures that it can be transported with ease, making it an excellent choice for fieldwork or on-the-go diagnostics. Whether you're a professional engineer requiring detailed analysis of RF layouts or an electronics enthusiast working on a wireless project, the MSP-SA430-SUB1GHZ spectrum analyzer is the perfect addition to your toolkit.

With Texas Instruments' reputation for quality and reliability, the MSP-SA430-SUB1GHZ stands as a testament to their commitment to providing innovative tools that enhance productivity and drive the development of cutting-edge RF technologies.

You May Also Be Interested in

Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess