EN
  • EN
  • DE

MSP430F123IRHB

Part No MSP430F123IRHB
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227272-MSP430F123IRHB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F123IRHB CAD Model

Description

Introducing the MSP430F123IRHB Microcontroller from Texas Instruments

The MSP430F123IRHB is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), designed to cater to a wide range of embedded applications. This MCU is part of the MSP430 family, which is renowned for its low power consumption and robust architecture, making it an ideal choice for battery-powered and portable devices.

The MSP430F123IRHB operates at a voltage range of 1.8V to 3.6V, featuring a 16-bit RISC architecture that ensures efficient processing and optimal power management. The device is equipped with 8KB of Flash memory and 256B of RAM, providing ample space for application code and data storage. The Flash memory is particularly advantageous due to its endurance and reliability over traditional EEPROM.

This MCU boasts a variety of integrated peripherals that enhance its functionality. It includes a 12-bit analog-to-digital converter (ADC) that allows for precise sensor signal acquisition, making it perfect for data-logging systems and instrumentation. The MSP430F123IRHB also comes with a versatile serial communication interface, supporting SPI and I2C protocols, which enables easy connectivity with other microcontrollers, sensors, and external memory.

One of the standout features of the MSP430F123IRHB is its Timer_A, a 16-bit timer/counter that can be used in various modes such as PWM, capture/compare, and interval timing. This feature is incredibly useful for applications requiring precise timing and control, such as motor control systems and real-time clocks.

To ensure robust operation in various environments, the MSP430F123IRHB is designed with a temperature range of -40°C to 85°C. Its compact 32-pin QFN (Quad Flat No-leads) package makes it suitable for space-constrained applications without compromising on performance or features.

Developers can also take advantage of TI's comprehensive development tools and software support, which include the Code Composer Studio integrated development environment (IDE) and the IAR Embedded Workbench. These tools provide a streamlined development process with advanced debugging capabilities, helping to reduce time-to-market for products built around the MSP430F123IRHB.

In summary, the MSP430F123IRHB from Texas Instruments is a versatile and power-efficient MCU that is designed to meet the needs of a wide array of embedded applications. Its integration of essential peripherals, memory capacity, and development support make it a top choice for engineers and designers looking to create innovative and reliable products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1935 $50.9675
12+ $8.3639 $100.3668
19+ $8.1026 $153.9494
26+ $7.8412 $203.8712
33+ $7.5798 $250.1334
45+ $6.7957 $305.8065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess