EN
  • EN
  • DE

MSP430F2254IDA

Part No MSP430F2254IDA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 16KB (16K x 8 + 256B) FLASH 38-TSSOP
Manufacturer Texas Instruments
Series MSP430F2xx
Package Tube
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8 + 256B)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 38-TSSOP (0.240", 6.10mm Width)
Case / Package 38-TSSOP
Family Name 430F2254
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-26207-5, MSP430F2254IDA-ND
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885983-MSP430F2254IDA
Ultra Librarian 3D Model Ultra Librarian MSP430F2254IDA CAD Model

Description

Product Overview: MSP430F2254IDA - Texas Instruments

The MSP430F2254IDA from Texas Instruments is a highly integrated microcontroller (MCU) that offers a perfect blend of performance, power efficiency, and flexibility, making it ideal for a wide range of low-power and portable applications. This MCU is part of the MSP430 family, which is renowned for its ultra-low power consumption and robust feature set.

Key Features:

  • 16-bit RISC Architecture: The MSP430 core is designed with a 16-bit RISC architecture that enables a fast and efficient processing of instructions, ensuring smooth operation even in complex applications.
  • Integrated Memory: This device comes with 16KB of flash memory and 512 bytes of RAM, providing ample space for program storage and efficient data management without the need for external memory components.
  • Digital and Analog Peripherals: The MSP430F2254IDA includes a variety of peripherals such as digital I/O pins, a 10-bit analog-to-digital converter (ADC), and a universal serial communication interface (USCI), offering versatile options for interfacing with other devices and sensors.
  • Low Power Modes: With multiple low-power modes, this MCU can significantly reduce power consumption, making it an excellent choice for battery-powered or energy-harvesting applications.
  • Flexible Clock System: The device features a flexible clock system that supports a range of internal and external clock sources, providing precise control over power consumption and system performance.

Applications:

The MSP430F2254IDA is designed to cater to a diverse array of applications, particularly those requiring low power and high performance. It is well-suited for:

  • Portable medical devices
  • Smart sensors and metering
  • Consumer electronics
  • Energy management systems
  • Industrial control systems

Package and Quality:

The MSP430F2254IDA is available in a 38-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint for space-constrained applications. Texas Instruments is committed to high-quality standards, and this product is no exception, ensuring reliability and performance consistency for your designs.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5147 $50.2940
49+ $2.0634 $101.1066
76+ $1.9989 $151.9164
104+ $1.9344 $201.1776
134+ $1.8700 $250.5800
179+ $1.6765 $300.0935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,366 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess