EN
  • EN
  • DE

MSP430F4270IDLR

Part No MSP430F4270IDLR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MCU 16-bit MSP430 RISC 32KB Flash 2.5V/3.3V 48-Pin SSOP T/R / MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227418-MSP430F4270IDLR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MSP430F4270
Introduction Date March 14, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F4270IDLR CAD Model

Description

The MSP430F4270IDLR is a highly sophisticated and efficient microcontroller unit (MCU) from Texas Instruments (TI), designed to cater to a wide range of embedded applications. This MCU is part of the MSP430 family, which is renowned for its low power consumption and high performance, making it an ideal choice for battery-powered and energy-sensitive devices.

Key Features:

  • 16-bit RISC Architecture: The MSP430 core is built on a flexible, 16-bit RISC architecture that ensures speedy execution of instructions and optimal power efficiency.
  • Integrated Memory: The device comes with a 32KB flash memory and 1KB RAM, providing ample space for applications and data storage without the need for external memory components.
  • Digital Signal Processing: With built-in digital signal processing capabilities, the MSP430F4270IDLR can handle complex computations, which is essential for applications like sensor data analysis and real-time signal processing.
  • Low Power Modes: Multiple low-power modes allow the MCU to conserve energy when not in full operation, which is critical for extending the battery life of the device it powers.
  • Analog-to-Digital Converter (ADC): A 16-channel, 12-bit ADC enables the MCU to convert analog signals to digital with high precision, useful for various sensing and monitoring applications.
  • Communication Interfaces: This MCU includes versatile communication interfaces such as SPI, UART, and I2C, allowing for easy integration with other components and peripherals.
  • Temperature Range: The MSP430F4270IDLR operates over an industrial temperature range, making it robust and reliable for harsh environments.
  • Package: Supplied in a 48-pin LQFP (Low-Profile Quad Flat Package), it is designed for space-constrained applications.

Applications:

The MSP430F4270IDLR is suitable for a diverse array of applications, such as:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Home automation and security systems
  • Industrial control systems
  • Wireless sensors and IoT devices

In conclusion, the MSP430F4270IDLR from Texas Instruments is a powerful, versatile, and energy-efficient MCU that offers designers a balanced combination of performance and power conservation, making it an excellent choice for a multitude of embedded systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6367 $51.0037
27+ $3.8045 $102.7215
41+ $3.6856 $151.1096
57+ $3.5667 $203.3019
73+ $3.4478 $251.6894
98+ $3.0912 $302.9376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess