EN
  • EN
  • DE

MSP430F47176IPZ

Part No MSP430F47176IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 92KB FLASH 100LQFP / MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 16MHz 92KB (92K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tray
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 92KB (92K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 6x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MSP430F47176
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1322755-MSP430F47176IPZ
Ultra Librarian 3D Model Ultra Librarian MSP430F47176IPZ CAD Model

Description

Product Overview: MSP430F47176IPZ by Texas Instruments

The MSP430F47176IPZ is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), designed for industrial and consumer applications that require low power consumption and high integration. The MSP430F47176IPZ is a part of TI's MSP430 family, which is renowned for its ultra-low power usage and flexible clock system.

Key Features:

  • Core: The MSP430F47176IPZ features a 16-bit RISC architecture that allows for robust performance while maintaining energy efficiency. This architecture is ideal for applications that require precise timing and control, such as portable medical devices and smart sensors.
  • Memory: It includes 120KB of flash memory and 4KB of RAM, providing ample space for complex applications and data storage without the need for external memory components.
  • Digital and Analog Peripherals: This MCU comes with a variety of integrated peripherals, including multiple 16-bit timers, a 12-bit analog-to-digital converter (ADC) with multiple channels, and a digital-to-analog converter (DAC). These built-in features facilitate complex tasks like sensor data acquisition and actuator control.
  • Communication Interfaces: The MSP430F47176IPZ supports several communication protocols, including I2C, SPI, and UART, allowing for easy integration into existing systems and communication with other devices.
  • Supply Voltage: It operates at a supply voltage range of 1.8V to 3.6V, which is suitable for battery-powered and portable devices.
  • Package: The device is available in a 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.
  • Temperature Range: Designed to be robust, it can operate within an industrial temperature range of -40°C to 85°C.

Applications:

The MSP430F47176IPZ is versatile and can be used in a variety of applications. Its low power consumption makes it ideal for battery-operated devices, while its rich set of peripherals suits it for complex control systems. Common applications include:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Industrial control systems
  • Home automation and security systems
  • Wireless sensors and IoT devices

Overall, the MSP430F47176IPZ by Texas Instruments is a powerful and efficient solution for designers looking to optimize their systems for energy consumption without compromising on performance and functionality.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2625 $52.6250
24+ $4.3179 $103.6296
36+ $4.1830 $150.5880
50+ $4.0481 $202.4050
64+ $3.9131 $250.4384
86+ $3.5083 $301.7138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,950 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess