EN
  • EN
  • DE

MSP430F5358IPZR

Part No MSP430F5358IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 384KB FLASH 100LQFP / MSP430 CPUXV2 series Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F5xx
Package Tape & Reel (TR)
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 34K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number 430F5358
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1261964-MSP430F5358IPZR
Ultra Librarian 3D Model Ultra Librarian MSP430F5358IPZR CAD Model

Description

Introducing the MSP430F5358IPZR Microcontroller from Texas Instruments

The MSP430F5358IPZR is a powerful and versatile microcontroller unit (MCU) designed and manufactured by the industry-leading semiconductor company, Texas Instruments (TI). This MCU is part of the MSP430 family, which is renowned for its ultra-low power consumption and robust performance, making it an ideal choice for a wide range of applications, including industrial, consumer, and portable electronics.

At the heart of the MSP430F5358IPZR lies a 16-bit RISC CPU, which operates at a maximum frequency of 25 MHz. This provides a balanced trade-off between power consumption and processing speed, ensuring efficient operation in power-sensitive applications. The MCU features 128KB of flash memory and 10KB of RAM, giving developers ample space to store their application code and data.

One of the standout features of this product is its rich set of integrated peripherals. These include a 12-bit analog-to-digital converter (ADC) with multiple channels, which enables the MCU to interface with various analog sensors and convert their signals into digital data for processing. It also boasts several communication interfaces such as I2C, SPI, and UART, allowing for easy connectivity with other microcontrollers, sensors, and external modules.

The MSP430F5358IPZR is designed with flexibility in mind, supporting a supply voltage range of 1.8 V to 3.6 V. This wide range ensures compatibility with different power sources and systems. Additionally, the MCU's power management system features several low-power modes that significantly reduce power consumption during idle periods, thus extending the battery life of portable devices.

For enhanced reliability, TI has equipped the MSP430F5358IPZR with a watchdog timer and a brown-out reset. These features help to prevent system failures and ensure the MCU operates within safe parameters. The product is available in a compact 100-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.

In conclusion, the MSP430F5358IPZR from Texas Instruments is a highly capable MCU that offers an excellent balance of power efficiency, performance, and integrated features. Its robust design and flexible interfacing options make it an excellent choice for engineers and developers looking to create sophisticated and power-conscious electronic systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7880 $50.3640
8+ $13.7748 $110.1984
12+ $13.3443 $160.1316
16+ $12.9139 $206.6224
21+ $12.4834 $262.1514
27+ $11.1920 $302.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,613 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess