EN
  • EN
  • DE

MSP430F5519IPN

Part No MSP430F5519IPN
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80LQFP  /  MSP430 CPUXV2 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F5xx
Package Tray
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 63
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 10K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number 430F5519
Other Names 2156-MSP430F5519IPN,TEXTISMSP430F5519IPN,296-32668,MSP430F5519IPN
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1261959-MSP430F5519IPN
Ultra Librarian 3D Model Ultra Librarian MSP430F5519IPN CAD Model

Description

Texas Instruments MSP430F5519IPN Microcontroller

The Texas Instruments MSP430F5519IPN is a highly capable microcontroller that belongs to TI's MSP430 family, renowned for its low power consumption and robust performance. This particular MCU is designed to cater to a wide range of applications, including industrial, consumer electronics, and automation systems. It features a 25 MHz CPU speed, providing a balance between power efficiency and processing capability.

Key Features:

  • Core: The MSP430F5519IPN operates with a 16-bit RISC architecture that ensures efficient handling of operations and tasks. This architecture is optimized for low-power consumption, which makes it an ideal choice for battery-powered or energy-harvesting applications.
  • Memory: It comes equipped with 128KB of flash memory and 10KB of RAM, offering ample space for complex programs and sufficient RAM for real-time data processing.
  • Digital Communication: This microcontroller includes a variety of communication modules such as I2C, SPI, and UART, allowing for versatile connectivity options with peripherals and other microcontrollers.
  • Analog Peripherals: It features a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement of analog signals. Furthermore, the device includes a 12-bit digital-to-analog converter (DAC) for accurate output of analog signals.
  • Timers: Multiple 16-bit timers support PWM, capture/compare, and interval timing, which are essential for tasks like motor control, event timing, and pulse width modulation.
  • Supply Voltage: The MSP430F5519IPN operates at a supply voltage range of 1.8V to 3.6V, which is suitable for low-voltage applications and helps in reducing the overall power consumption of the system.
  • Package: It is available in a 80-pin LQFP (Low-Profile Quad Flat Package) that is both space-saving and offers ample GPIO pins for interfacing with external components.

Overall, the MSP430F5519IPN from Texas Instruments is a powerful and versatile microcontroller that provides designers with a scalable solution for creating energy-efficient and responsive applications. Its integration of extensive memory, a variety of peripherals, and low-power operation makes it a formidable choice for engineers looking to optimize their designs for performance and power consumption.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7775 $52.7725
44+ $2.2790 $100.2760
68+ $2.2078 $150.1304
94+ $2.1366 $200.8404
122+ $2.0653 $251.9666
163+ $1.8517 $301.8271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess