EN
  • EN
  • DE

MSP430FE4272IPM

Part No MSP430FE4272IPM
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430x4xx
Package Tray
Product Status Active
Programmable Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 32KB (32K x 8 + 256B)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 2x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MSP430FE4272
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644824-MSP430FE4272IPM
Ultra Librarian 3D Model Ultra Librarian MSP430FE4272IPM CAD Model

Description

Product Overview: Texas Instruments MSP430FE4272IPM

The Texas Instruments MSP430FE4272IPM is a highly integrated and efficient microcontroller solution designed for metering applications. This product is part of the MSP430 family, which is renowned for its low power consumption and robust performance. The MSP430FE4272IPM is specifically tailored to meet the complex needs of modern electronic metering systems, offering precision, reliability, and flexibility in a compact package.

Key Features

  • 16-Bit RISC Architecture: The MSP430 core operates with a 16-bit RISC architecture that enables fast and efficient processing, ideal for handling complex calculations required in metering applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MSP430FE4272IPM features multiple power-saving modes, making it suitable for battery-powered applications.
  • Integrated Peripherals: It comes equipped with a wealth of integrated peripherals including an analog-to-digital converter (ADC), a digital-to-analog converter (DAC), and multiple communication interfaces such as SPI and UART.
  • On-chip Memory: The device boasts a generous on-chip memory, comprising 32KB of flash memory and 1KB of RAM, facilitating robust application development without the need for external memory components.
  • Flexible Clock System: The MSP430FE4272IPM features a flexible clock system that supports a range of sources, including a crystal oscillator and an internal digitally controlled oscillator (DCO), allowing precise timing for various operations.
  • Extended Temperature Range: This microcontroller is designed to operate over an extended temperature range, ensuring consistent performance in diverse environmental conditions.

Applications

The MSP430FE4272IPM is ideally suited for a variety of electronic metering applications, including:

  • Smart electricity meters
  • Water and gas metering
  • Heat and energy measurement systems
  • Sub-metering and industrial metering solutions

With its precision measurement capabilities, extended temperature range, and low-power operation, the MSP430FE4272IPM from Texas Instruments stands out as a premier choice for developers looking to create advanced metering infrastructure. Its robust feature set ensures that it can meet the stringent requirements of the utility industry while providing scalability and ease of integration for a wide range of metering applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5147 $50.2940
49+ $2.0633 $101.1017
76+ $1.9989 $151.9164
104+ $1.9344 $201.1776
134+ $1.8699 $250.5666
179+ $1.6765 $300.0935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess