EN
  • EN
  • DE

MSP430FR2522IPW16

Part No MSP430FR2522IPW16
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 7.5KB FRAM 16TSSOP / MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 7.5KB (7.5K x 8) FRAM 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tube
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Cap Sense, POR, PWM, WDT
Number of I/O 11
Program Memory Size 7.5KB (7.5K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MSP430FR2522
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-48359
Standard Package 90
Win Source Part Number 1323034-MSP430FR2522IPW16
Ultra Librarian 3D Model Ultra Librarian MSP430FR2522IPW16 CAD Model

Description

The MSP430FR2522IPW16 is a highly integrated microcontroller (MCU) from Texas Instruments (TI), designed for low-power and high-performance applications. This member of the MSP430™ family of ultra-low-power MCUs incorporates TI's unique low-energy FRAM (Ferroelectric Random Access Memory) technology, which combines the speed and flexibility of RAM with the data retention capabilities of flash.

Featuring a 16-bit RISC architecture, the MSP430FR2522IPW16 operates at a maximum frequency of 16 MHz. The device comes in a small-footprint 16-pin TSSOP (Thin Shrink Small Outline Package) that is ideal for space-constrained applications. It is equipped with 8KB of non-volatile memory and 0.5KB of SRAM, providing ample space for application code and data storage without the need for external memory components.

This MCU supports a variety of digital and analog peripherals. It includes a 10-bit analog-to-digital converter (ADC) with internal reference and sample-and-hold, which facilitates accurate sensor readings and analog data processing. For digital communication, the MSP430FR2522IPW16 offers enhanced serial communication capabilities, including I2C, SPI, and UART interfaces, enabling easy integration with other components and peripheral devices.

One of the key features of the MSP430FR2522IPW16 is its ultra-low power consumption. The device supports multiple power-saving modes, allowing designers to optimize power usage for their specific application requirements. This makes it an excellent choice for battery-powered and portable devices, such as wearable technology, smart sensors, and energy-harvesting systems.

Developers working with the MSP430FR2522IPW16 benefit from TI's comprehensive software and hardware development tools. The ecosystem includes Code Composer Studio™ IDE, EnergyTrace™ technology for real-time power profiling, and extensive MSP430Ware™ software, which provides libraries, code examples, and documentation to accelerate product development.

In summary, the MSP430FR2522IPW16 from Texas Instruments is a robust and versatile MCU that brings together low-power operation, FRAM technology, and a rich set of peripherals. It is an ideal choice for designers looking to create efficient, compact, and reliable embedded systems.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3714 $52.1708
52+ $1.9457 $101.1764
80+ $1.8849 $150.7920
110+ $1.8241 $200.6510
142+ $1.7633 $250.3886
190+ $1.5809 $300.3710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,600 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess