EN
  • EN
  • DE

MSP430FR2532IRGER

Part No MSP430FR2532IRGER
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8.5KB FRAM 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 8.5KB (8.5K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number MSP430FR2532
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644842-MSP430FR2532IRGER
Ultra Librarian 3D Model Ultra Librarian MSP430FR2532IRGER CAD Model

Description

The MSP430FR2532IRGER from Texas Instruments is a highly integrated, low-power microcontroller that is part of the MSP430 family, renowned for its exceptional power efficiency and performance. This microcontroller is designed to cater to a wide range of applications, including industrial, consumer electronics, and Internet of Things (IoT) devices. Its low-power consumption makes it an ideal choice for battery-powered and portable applications.

Key Features

  • Core: The device features a 16-bit RISC architecture that can operate at a maximum frequency of 16 MHz, delivering robust performance for complex tasks while maintaining energy efficiency.
  • Memory: It comes with 32KB of non-volatile FRAM (Ferroelectric Random Access Memory), which combines the speed of SRAM with the persistence of flash, and 4KB of SRAM, offering ample space for program storage and real-time data processing.
  • Power Management: The MSP430FR2532IRGER boasts multiple power-saving modes, which enable the device to achieve ultra-low power consumption. The microcontroller can be operated in active mode, standby mode, and off mode, depending on the application's power requirements.
  • I/O and Peripherals: This microcontroller is equipped with a variety of peripherals including timers, a 10-bit analog-to-digital converter (ADC), and a versatile serial communication interface that supports SPI, I2C, and UART, allowing for flexible connectivity options.
  • Package: Housed in a compact VQFN (Very-Thin Quad Flat No-Leads) 24-pin package, it provides a space-saving solution for PCB design.
  • Operating Conditions: The MSP430FR2532IRGER operates within a wide temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Applications

The MSP430FR2532IRGER microcontroller is versatile and can be used in various applications such as:

  • Sensor systems
  • Energy harvesting applications
  • Wearable devices
  • Smart metering
  • Home automation
  • Portable medical devices

With its combination of low power consumption, ample memory, and robust peripheral set, the Texas Instruments MSP430FR2532IRGER microcontroller is an excellent choice for designers looking to develop efficient and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2521 $51.7983
55+ $1.8479 $101.6345
84+ $1.7901 $150.3684
116+ $1.7324 $200.9584
150+ $1.6746 $251.1900
200+ $1.5014 $300.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,096 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess