EN
  • EN
  • DE

TPS2375PWR-1

Part No TPS2375PWR-1
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CTRLR POE POWERED IEEE 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Operating Supply Current 240μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-TSSOP
Win Source Part Number 033717-TPS2375PWR-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2375PWR-1 CAD Model

Description

Product Overview: TPS2375PWR-1 by Texas Instruments

The TPS2375PWR-1 is a high-performance integrated circuit designed by Texas Instruments, tailored for Power over Ethernet (PoE) applications. This robust IC is engineered to facilitate the implementation of Power Sourcing Equipment (PSE) in accordance with the IEEE 802.3af standard, which is widely adopted in networking equipment to deliver power alongside data over Ethernet cables.

At the core of the TPS2375PWR-1's functionality is its ability to perform precise detection and classification of Powered Devices (PDs). The chip integrates a detection mechanism that ensures compatibility with legitimate PDs, thereby preventing damage to non-PoE-capable devices. Following successful detection, the TPS2375PWR-1 conducts a classification process to determine the power requirements of the connected PD, allowing for efficient power management and allocation in multi-port systems.

The TPS2375PWR-1 is packaged in a space-saving 14-pin TSSOP (Thin Shrink Small Outline Package), making it suitable for compact designs where board space is at a premium. Its design is optimized for thermal performance, ensuring reliable operation even in environments with elevated temperatures.

Key features of the TPS2375PWR-1 include:

  • Compliance with IEEE 802.3af PoE standard.
  • Integrated detection and classification functions.
  • Support for high-power applications up to 15.4W per port.
  • Enhanced thermal performance with a wide operating temperature range.
  • Low power dissipation for energy-efficient operation.
  • Advanced protection features, including overcurrent and undercurrent lockout.

Designed for versatility, the TPS2375PWR-1 is ideal for a range of applications, including network switches, routers, wireless access points, and IP cameras. Its ability to seamlessly integrate into existing network infrastructures makes it a preferred choice for manufacturers looking to upgrade their products with PoE capabilities.

Overall, the TPS2375PWR-1 from Texas Instruments represents a reliable and efficient solution for PSE designs, ensuring safe and consistent power delivery for a variety of PoE-enabled devices.

You May Also Be Interested in

Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Innovisionsemi
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Innovisionsemi
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0553 $51.3825
60+ $1.6864 $101.1840
92+ $1.6337 $150.3004
127+ $1.5810 $200.7870
164+ $1.5283 $250.6412
219+ $1.3702 $300.0738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess