EN
  • EN
  • DE

MSP430FW428IPMR

Part No MSP430FW428IPMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 64LQFP / MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 48KB (48K x 8 + 256B)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters Slope A/D
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MSP430FW428
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-28308-6,-296-28308-1-ND,296-28308-2,296-28308-1,-MSP430FW428IPMR-NDR
Standard Package 1,000
Win Source Part Number 1318622-MSP430FW428IPMR
Ultra Librarian 3D Model Ultra Librarian MSP430FW428IPMR CAD Model

Description

Introducing the MSP430FW428IPMR Microcontroller from Texas Instruments

The MSP430FW428IPMR is a highly integrated microcontroller (MCU) that is part of the MSP430 family, a well-known series of mixed-signal microcontrollers from Texas Instruments (TI). This particular MCU is crafted to deliver exceptional performance and flexibility, making it an ideal choice for a wide range of applications, including industrial, consumer, and portable devices.

Key Features

  • 16-bit RISC Architecture: At the heart of the MSP430FW428IPMR lies a 16-bit RISC CPU, offering a balanced combination of speed and power efficiency. This architecture enables the MCU to handle complex tasks while maintaining low power consumption.
  • Integrated Memory: This microcontroller comes with 32KB of flash memory and 1KB of RAM, providing ample space for program storage and efficient data management without the need for external memory components.
  • Rich Digital and Analog Peripherals: It includes a range of built-in peripherals such as timers, digital I/O ports, and an 8-channel 10-bit analog-to-digital converter (ADC), which simplifies the design and reduces the need for additional components.
  • Flexible Power Management: The MSP430FW428IPMR features a versatile power management system with five low-power modes, allowing for optimization of power consumption based on the operational requirements of the application.
  • Robust Clock System: A flexible clock system that includes a frequency-locked loop (FLL) controlled by an internal or external frequency reference, giving designers the ability to fine-tune the device's performance.
  • Easy-to-Use Development Tools: TI provides a comprehensive suite of development tools for the MSP430 family, including an integrated development environment (IDE), software libraries, and reference designs to accelerate the development process.

Package and Quality

The MSP430FW428IPMR comes in an LQFP-64 package, which is designed for space-constrained applications. This product is also backed by TI's commitment to quality, ensuring high reliability and performance for the most demanding applications.

Applications

With its combination of low power consumption, rich set of features, and compact form factor, the MSP430FW428IPMR is perfectly suited for applications such as smart meters, home automation systems, portable medical devices, and low-power wireless sensors and networks.

For designers looking for a microcontroller that balances power efficiency with processing capability, the MSP430FW428IPMR from Texas Instruments stands out as a versatile and reliable choice.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0901 $50.4505
13+ $8.2791 $107.6283
19+ $8.0204 $152.3876
26+ $7.7617 $201.8042
34+ $7.5029 $255.0986
45+ $6.7268 $302.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess