EN
  • EN
  • DE

MSP430V543IRGER

Part No MSP430V543IRGER
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description PROTOTYPE / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1080678-MSP430V543IRGER
Ultra Librarian 3D Model Ultra Librarian MSP430V543IRGER CAD Model

Description

The MSP430V543IRGER is a highly integrated microcontroller from Texas Instruments, renowned for its low-power performance and versatile features. This device is part of the MSP430 family, which is well-suited for a wide range of applications, including industrial, consumer, and portable electronics. With a 16-bit RISC architecture, this microcontroller offers a balanced combination of speed and power efficiency.

Key Features

  • Core: The MSP430V543IRGER is built around a 16-bit RISC CPU, providing a robust platform for efficient processing and multitasking.
  • Memory: It comes equipped with 256KB of flash memory and 16KB of RAM, offering ample space for application code and data storage.
  • Digital and Analog Peripherals: This microcontroller includes a variety of peripherals such as digital I/O ports, timers, and built-in analog-to-digital (ADC) and digital-to-analog (DAC) converters, enabling it to handle complex tasks and interface with a wide range of sensors and actuators.
  • Power Management: The MSP430V543IRGER excels in power management with features like multiple low-power modes, which significantly extend battery life in portable applications.
  • Communication Interfaces: A range of communication interfaces, including SPI, I2C, and UART, allow for easy connectivity with other devices and components.
  • Package: It is available in a 64-pin VQFN package, which is ideal for space-constrained applications.
  • Temperature Range: The device operates within an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications

The MSP430V543IRGER is designed for applications that demand low power consumption without compromising performance. Ideal for battery-powered devices, it can be found in smart meters, home automation systems, portable medical devices, and fitness trackers. Its robust set of features also makes it suitable for more complex systems such as industrial control units, sensor nodes in wireless networks, and data loggers.

Tools and Support

Texas Instruments provides comprehensive development tools and software support for the MSP430V543IRGER, including integrated development environments (IDEs), compilers, and reference designs. This ensures a seamless and efficient development process from prototyping to production.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess