EN
  • EN
  • DE

MSP432P4111IPZ

Part No MSP432P4111IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169044-MSP432P4111IPZ
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series MSP432™ SimpleLink™
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I²C, IrDA, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian MSP432P4111IPZ CAD Model

Description

The MSP432P4111IPZ is a high-performance microcontroller from Texas Instruments, designed for various applications, including industrial, consumer electronics, and Internet of Things (IoT) devices. This microcontroller is part of the MSP432 family, which is renowned for its low-power operation and advanced computational capabilities.

Key Features:

  • Core: The MSP432P4111IPZ is built around a 32-bit ARM Cortex-M4F core, which operates at a frequency of up to 48 MHz. This core provides a balanced combination of energy efficiency and processing power, with a built-in floating-point unit (FPU) for efficient computation of complex mathematical operations.
  • Memory: It comes equipped with 2 MB of Flash memory and 256 KB of SRAM, offering ample space for code storage and efficient data management without compromising performance.
  • Power Consumption: The device is optimized for low-power consumption, featuring multiple power modes including active mode, standby mode with real-time clock, and shutdown mode. This makes it ideal for battery-powered and energy-sensitive applications.
  • Analog and Digital Peripherals: The MSP432P4111IPZ includes a rich set of peripherals such as multi-channel direct memory access (DMA), multiple serial communication interfaces (I2C, SPI, UART), and a 14-bit analog-to-digital converter (ADC) with up to 24 channels, enhancing its versatility in handling various I/O operations.
  • Integration: It offers a 4-pin JTAG and SBW (Serial Wire Debug) interface for seamless integration with development environments and for simplifying debugging and programming tasks.
  • Package: The microcontroller is available in a 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while still providing enough pins for comprehensive connectivity.

Applications:

The MSP432P4111IPZ is designed to address the needs of a wide range of applications. Its robust architecture and rich feature set make it an excellent choice for smart meters, home automation systems, portable medical devices, and wireless sensors, among others. With its low-power consumption and high-performance capabilities, the MSP432P4111IPZ is a reliable microcontroller that can help innovate and enhance the functionality of modern electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess