EN
  • EN
  • DE

OMAP3630AM112CBPR

Part No OMAP3630AM112CBPR
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Texas Instruments
Win Source Part Number 340919-OMAP3630AM112CBPR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OMAP3630AM112CBPR CAD Model

Description

The OMAP3630AM112CBPR from Texas Instruments is a high-performance, advanced application processor that is designed to provide a superior user experience for a variety of applications.

  • Product Family: OMAP™ family
  • Core: ARM Cortex-A8 core.
  • Operating Frequency: Up to 1 GHz.
  • Graphics Accelerator: PowerVR SGX530 3D graphics accelerator.
  • Graphics Support: OpenGL ES 2.0.
  • Video Support: High-definition video playback and recording.
  • Interface: High-speed USB 2.0 interface.
  • Connectivity: Bluetooth, Wi-Fi, and GPS.

You May Also Be Interested in

Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.4734 $77.4734
2+ $75.0523 $150.1046
3+ $72.6313 $217.8939
4+ $70.2102 $280.8408
5+ $62.9471 $314.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess