EN
  • EN
  • DE

ONET1191VRGPTG4

Part No ONET1191VRGPTG4
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description 11.3 Gbps Differential VCSEL Driver 20-QFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package VQFN
Data Rate 11.3 Gbps
Input Bias Current 20 mA
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.9 V
Nominal Supply Current 35 mA
Number of Channels 1
Number of Pins 20
Operating Supply Current 70 mA
Packaging Tape & Reel (TR)
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Weight 46.209723 mg
Win Source Part Number 1014906-ONET1191VRGPTG4
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ONET1191VRGPTG4 CAD Model

Description

The ONET1191VRGPTG4 is a high-performance, low-power, integrated transimpedance amplifier and limiting amplifier from Texas Instruments designed specifically for optical networking applications. This device is a critical component in the conversion of optical data signals into electrical signals with the precision and speed required in modern communication networks.

Key Features

  • High Bandwidth: The ONET1191VRGPTG4 boasts a wide bandwidth that supports data rates up to 11.3 Gbps, making it suitable for 10 Gigabit Ethernet, 8x Fibre Channel, and other high-speed data communication standards.
  • Low Power Consumption: Designed for power efficiency, this product operates with a low supply voltage and minimizes power dissipation, which is crucial for dense networking equipment.
  • Programmable Functionality: It features programmable bandwidth, output amplitude, and other functions to provide flexibility and optimization for various applications.
  • Signal Integrity: The ONET1191VRGPTG4 ensures excellent signal integrity with features such as input equalization and output de-emphasis, which compensates for signal distortion and losses over transmission media.
  • Robust Operation: It operates over a wide temperature range and has built-in features for enhanced reliability, such as loss of signal detection and integrated voltage regulators.

Applications

The ONET1191VRGPTG4 is ideal for use in a variety of high-speed optical networking equipment, including:

  • Optical transceivers and transponders
  • Active optical cables
  • SONET/SDH systems
  • Datacom and telecom switches

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ONET1191VRGPTG4 is no exception. It is built to meet stringent industry standards, ensuring reliable performance in the field. This product is available in a compact, surface-mount package that is RoHS compliant and suitable for lead-free soldering processes, reflecting TI's dedication to environmental responsibility.

With its combination of high-speed performance, power efficiency, and design flexibility, the ONET1191VRGPTG4 from Texas Instruments is an excellent choice for your next-generation optical networking solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2628 $56.3140
11+ $9.2413 $101.6543
17+ $8.9525 $152.1925
24+ $8.6637 $207.9288
30+ $8.3750 $251.2500
40+ $7.5086 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,106 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess