EN
  • EN
  • DE

OPA1604AID

Part No OPA1604AID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Audio Amplifier Circuit Rail-to-Rail 14-SOIC
Manufacturer Texas Instruments
Series SoundPlus™
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name OPA1604
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-33469-5, OPA1604AID-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929632-OPA1604AID
Ultra Librarian 3D Model Ultra Librarian OPA1604AID CAD Model

Description

The OPA1604AID is a high-fidelity, low-distortion, audio operational amplifier designed by Texas Instruments. This state-of-the-art device is engineered to deliver exceptional sound quality with a minimal noise footprint, making it an ideal choice for professional audio equipment, high-end consumer audio systems, and studio electronics.

Key Features

  • Low Distortion: The OPA1604AID boasts an ultra-low total harmonic distortion plus noise (THD+N) of 0.00008% at 1kHz, ensuring pristine audio reproduction.
  • High Slew Rate: With a slew rate of 27V/µs, this op-amp provides a wide dynamic range and handles rapid signal changes with ease, preserving the integrity of the audio signal.
  • SoundPlus™ Technology: Incorporating TI's proprietary SoundPlus™ technology, the OPA1604AID delivers high-performance audio amplification with enhanced sound quality.
  • Low Noise: The device features a low voltage noise density of 7.8nV/√Hz, which minimizes background hiss and hum, ensuring a clear and detailed audio experience.
  • Wide Bandwidth: A wide bandwidth of 35MHz at a gain of +1 ensures that the amplifier can handle a broad range of audio frequencies without compromising signal fidelity.

Applications

  • Professional Audio Equipment
  • High-End Consumer Audio Systems
  • Analog and Digital Mixing Consoles
  • Studio Microphone Preamplifiers
  • High-Fidelity Headphone Amplifiers

Product Specifications

Parameter Value
Manufacturer Texas Instruments
Part Number OPA1604AID
Package / Case SOIC-14
Operating Temperature Range -40°C to +85°C
Supply Voltage ±2.5V to ±18V

The OPA1604AID from Texas Instruments represents the pinnacle of audio amplification technology, delivering unmatched audio performance for the most demanding audio applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5715 $50.1435
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2858 $201.4326
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess