EN
  • EN
  • DE

OPA2145IDGKR

Part No OPA2145IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8VSSOP / J-FET Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type J-FET
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 20V/µs
Gain Bandwidth Product 5.5 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 40 µV
Current - Supply 445µA (x2 Channels)
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA2145
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-OPA2145IDGKRDKR,296-OPA2145IDGKRCT,296-OPA2145IDGKRTR
Standard Package 2,500
Win Source Part Number 1319558-OPA2145IDGKR
Ultra Librarian 3D Model Ultra Librarian OPA2145IDGKR CAD Model

Description

Product Overview: Texas Instruments OPA2145IDGKR

The OPA2145IDGKR from Texas Instruments is a high-performance, precision operational amplifier that offers a blend of low noise, high speed, and precision, making it an ideal choice for a wide range of applications, including test and measurement systems, audio equipment, and industrial process controls. This operational amplifier is part of the OPAx145 series, known for their excellent thermal performance and reliability.

With a dual-channel configuration, the OPA2145IDGKR provides design flexibility, allowing engineers to use a single chip for multiple amplification stages or for stereo audio applications. The device is housed in an 8-pin VSSOP (DGK) package, which is compact and suitable for space-constrained applications.

Key Features:

  • Low Noise Performance: The OPA2145IDGKR boasts a low voltage noise density of just 8 nV/√Hz at 1 kHz, which ensures high-fidelity signal amplification with minimal added noise, making it perfect for audio and instrumentation applications.
  • Wide Bandwidth: With a wide bandwidth of 11 MHz and a fast slew rate of 20 V/μs, this operational amplifier can handle high-speed signals and quick transient responses, ensuring accurate signal processing in dynamic systems.
  • Precision: The precision of the OPA2145IDGKR is highlighted by its low offset voltage of 150 μV (max) and low drift over temperature, which guarantees stable performance over a wide range of operating conditions.
  • Wide Supply Range: It operates over a wide supply range of ±4.5 V to ±18 V, or from 9 V to 36 V in single-supply configurations, providing versatility in different circuit designs.
  • Robust Output Drive: Capable of delivering a high output drive while maintaining linearity, the OPA2145IDGKR can drive heavy loads with ease.

Applications:

  • Audio Processing and Equipment
  • Test and Measurement Systems
  • Data Acquisition
  • Active Filters
  • Industrial Process Controls

The OPA2145IDGKR is a testament to Texas Instruments' commitment to providing advanced integrated circuits that meet the demanding requirements of modern electronic systems. With its exceptional performance and versatility, this operational amplifier is an excellent choice for designers looking to enhance the precision and quality of their applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3109 $52.9744
37+ $2.7167 $100.5179
57+ $2.6318 $150.0126
79+ $2.5469 $201.2051
102+ $2.4620 $251.1240
136+ $2.2073 $300.1928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,510 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess