EN
  • EN
  • DE

OPA2197IDGKR

Part No OPA2197IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier 2 Circuit
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name OPA2197
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number OPA2197IDGKR-ND, 296-47349-2, 296-47349-1, 296-47349-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845048-OPA2197IDGKR
Ultra Librarian 3D Model Ultra Librarian OPA2197IDGKR CAD Model

Description

Product Overview: OPA2197IDGKR from Texas Instruments

The OPA2197IDGKR is a precision operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This op-amp is part of TI's OPAx197 family, known for its high accuracy and low noise performance, making it ideal for a wide range of applications including test and measurement, industrial control systems, medical devices, and electronic equipment requiring high precision signal amplification.

Key Features

  • Low Offset Voltage: The OPA2197IDGKR boasts an ultra-low input offset voltage, which minimizes error in signal processing applications and enhances overall system accuracy.
  • High Gain Bandwidth: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies without compromising the integrity of the signal.
  • Low Noise: The device exhibits low noise density, critical for applications that require clean amplification of very small signals.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various power supply requirements and ensuring flexibility in different system designs.
  • Rail-to-Rail Output: The OPA2197IDGKR features rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage.

Package and Reliability

The OPA2197IDGKR is offered in an 8-pin VSSOP (DGK) package, which is compact and suitable for space-constrained applications. Texas Instruments' commitment to quality means that this product is built to deliver consistent performance and reliability.

Applications

Due to its precision characteristics, the OPA2197IDGKR is an excellent choice for a variety of applications, including:

  • Precision instrumentation
  • Active filtering
  • Data acquisition systems
  • Analog-to-digital converter (ADC) drivers
  • Professional audio equipment
  • Medical equipment

With its combination of features, the OPA2197IDGKR from Texas Instruments stands out as a robust solution for any design requiring a high-precision operational amplifier. Its versatility and reliability make it a go-to component for engineers looking to enhance system accuracy and stability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Texas Instruments
IC OPAMP
Lowest to $1.9645
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,827 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess