EN
  • EN
  • DE

OPA2336E

Part No OPA2336E
Manufacturer Texas Instruments
Description SINGLE-SUPPLY, microPower CMOS OPERATIONAL AMPLIFIERS microAmplifier ™ Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233483-OPA2336E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA2336E CAD Model

Description

The OPA2336E, produced by Texas Instruments, is a high-precision operational amplifier that offers a perfect blend of speed and power efficiency. This operational amplifier is part of the OPAx336 series, which are CMOS operational amplifiers optimized for very low voltage, single-supply applications.

Operating on a power supply range of 2.1V to 5.5V, the OPA2336E is ideal for battery-powered instruments and portable devices due to its low power consumption. With a quiescent current of just 17µA, this op-amp is designed to maintain its performance while minimizing impact on battery life, making it a go-to choice for energy-sensitive applications.

The OPA2336E boasts a bandwidth of 1MHz and a slew rate of 0.4V/µs, which allows for a good balance between speed and power efficiency. Its precision is highlighted by a low offset voltage of 150µV and a low noise density of 19nV/√Hz, ensuring high accuracy in signal amplification and conditioning tasks.

This operational amplifier also features Rail-to-Rail input/output, which provides the maximum possible dynamic range at the output. This is especially useful in single-supply applications where the full supply range is often utilized. Additionally, the input common-mode voltage range includes ground, and the output can swing within 10mV of the rails, further enhancing its versatility in single-supply operations.

The OPA2336E comes in a variety of packages, including the space-saving SC70-5 and SOT23-5, which are suitable for space-constrained applications. Its robust design ensures performance is maintained over the extended industrial temperature range of -40°C to +125°C, making it reliable in diverse operating conditions.

With its combination of low power consumption, high precision, and Rail-to-Rail performance, the OPA2336E from Texas Instruments is an excellent choice for designers looking to optimize their applications in terms of power efficiency and operational excellence.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9000 $50.7000
32+ $3.2000 $102.4000
49+ $3.1000 $151.9000
67+ $3.0000 $201.0000
87+ $2.9000 $252.3000
116+ $2.6000 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess