EN
  • EN
  • DE

OPA2695IRGTR

Part No OPA2695IRGTR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 2 CIRCUIT 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Feedback Amplifier 2 Circuit Differential 16-VQFN (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-VQFN (3x3)
Family Name OPA2695
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888112-OPA2695IRGTR
Ultra Librarian 3D Model Ultra Librarian OPA2695IRGTR CAD Model

Description

Overview of Texas Instruments' OPA2695IRGTR

The OPA2695IRGTR is a high-performance, dual wideband, current feedback operational amplifier designed by Texas Instruments (TI) to cater to a wide array of applications requiring high-speed signal processing. This operational amplifier stands out due to its exceptional combination of speed and bandwidth, making it an ideal choice for professional video electronics, test equipment, and communication systems.

Key Features

  • High Bandwidth: The OPA2695IRGTR offers a remarkable bandwidth of 1.6 GHz, enabling it to handle high-speed signals with ease. This feature is particularly beneficial for systems that require fast and accurate signal reproduction.
  • High Output Current: With the ability to deliver an output current of up to ±95 mA, this op-amp can drive a wide range of loads, making it versatile for various applications.
  • Low Distortion: The device exhibits low harmonic distortion, which is crucial for maintaining signal integrity in high-fidelity audio and video processing applications.
  • Dual Amplifier Design: The dual amplifier configuration allows for compact and efficient circuit designs, as two amplifiers are integrated into a single package, reducing board space and system complexity.

Applications

The OPA2695IRGTR is designed to be used in a variety of applications where high-speed and high-fidelity signal processing is required. Some of the common applications include:

  • Professional video electronics
  • Communication systems
  • Test and measurement equipment
  • Active filters
  • ADC/DAC buffer amplifiers

Package and Quality

The OPA2695IRGTR is available in a compact VQFN-16 package, which is suitable for space-constrained applications. Texas Instruments ensures that the product meets high-quality standards, providing reliability and performance that engineers and designers can trust for their critical designs.

Conclusion

With its exceptional speed, high output current capability, and low distortion, the OPA2695IRGTR from Texas Instruments is a robust solution for applications demanding high-performance signal amplification. Its dual amplifier design and compact packaging make it a highly efficient choice for advanced electronic systems.

You May Also Be Interested in

ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Texas Instruments
IC OPAMP
Lowest to $1.9645
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6846 $58.7384
9+ $12.0490 $108.4410
13+ $11.6724 $151.7412
18+ $11.2959 $203.3262
23+ $10.9194 $251.1462
31+ $9.7898 $303.4838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess