EN
  • EN
  • DE

OPA2727AIDRBT

Part No OPA2727AIDRBT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 20MHZ RRO 8SON / Op Amp Dual Low Offset Voltage Amplifier ±6V/12V 8-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series e-trim
Packaging Reel package
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 30 V/μs
GBP - Gain Bandwidth Product 20MHz
Current - Input Bias 85pA
Voltage - Input Offset 15μV
Operating Supply Current 4.3mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 4 V ~ 12 V, ±2 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 790995-OPA2727AIDRBT
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2727
Introduction Date February 17, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA2727AIDRBT CAD Model

Description

Overview of Texas Instruments OPA2727AIDRBT

The OPA2727AIDRBT is a high-precision operational amplifier (op-amp) from Texas Instruments (TI), designed for a wide range of applications that require a balance between cost and performance. This op-amp is part of the OPAx727 family and is characterized by its low noise, high speed, and precision capabilities. It is particularly suitable for applications in test and measurement, sensor signal conditioning, and audio processing.

Key Features

  • High Speed: The OPA2727AIDRBT offers a high slew rate and bandwidth which are critical parameters for applications requiring fast and accurate signal amplification.
  • Low Noise: With its low voltage noise density, the OPA2727AIDRBT ensures a clean signal amplification, minimizing the impact of noise on system performance, which is crucial for high-fidelity audio and precision measurement systems.
  • High Precision: The device features low offset voltage and drift over temperature, which makes it ideal for applications demanding high accuracy and stability.
  • Rail-to-Rail Output: The OPA2727AIDRBT can output voltages very close to the supply rails, maximizing the dynamic range in single-supply applications.
  • Wide Supply Range: It operates over a wide supply range, accommodating various application needs and simplifying power supply design.
  • Robust Design: The op-amp is designed to be robust against electrostatic discharge (ESD) events, ensuring reliability and longevity in harsh environments.

Package and Availability

The OPA2727AIDRBT comes in a compact SON-8 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production. Texas Instruments ensures the availability of this component through its extensive distribution network, and provides comprehensive technical support, including datasheets, reference designs, and simulation tools to facilitate the design-in process.

Applications

  • Test and Measurement Equipment
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Active Filtering
  • Precision Analog Circuitry

The OPA2727AIDRBT from Texas Instruments represents a balanced choice for designers looking for a high-performance op-amp that does not compromise on cost-effectiveness, making it a versatile component for a diverse range of electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1729 $50.7664
39+ $2.6035 $101.5365
60+ $2.5221 $151.3260
82+ $2.4407 $200.1374
106+ $2.3594 $250.0964
142+ $2.1153 $300.3726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess