EN
  • EN
  • DE

OPA2822E-2K5G4

Part No OPA2822E-2K5G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SpeedPlus Dual Wideband, Low-Noise Operational Amplifier 8-VSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 240 MHz
Mounting SMD (SMT)
Case / Package VSSOP
Common Mode Rejection Ratio 85 dB
Dual Supply Voltage 6 V
Gain Bandwidth Product 200 MHz
Input Bias Current 21 µA
Input Offset Voltage (Vos) 1.2 mV
Lead Free Contains Lead
Max Dual Supply Voltage 6.3 V
Max I/O Voltage 1.2 mV
Maximum Operating Temperature 85 °C
Max Supply Voltage 12 V
Min Operating Temperature -40 °C
Min Supply Voltage 5 V
Nominal Supply Current 11.8 mA
Number of Channels 2
Number of Circuits 2
Number of Elements 2
Number of Pins 8
Packaging Tape and Reel
Power Supply Rejection Ratio (PSRR) 90 dB
Radiation Hardening No
RoHS Compliant
Settling Time 32 ns
Slew Rate 170 V/µs
Voltage Gain 90 dB
Weight 25.996513 mg
Win Source Part Number 1083287-OPA2822E-2K5G4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA2822E-2K5G4 CAD Model

Description

The Texas Instruments OPA2822E-2K5G4 is a high-performance, dual-channel operational amplifier that delivers exceptional speed and precision for a wide range of applications. This amplifier is part of the OPAx822 family of devices that are known for their ultra-low distortion, low noise, and high slew rate, making them ideal for professional audio equipment, test and measurement instruments, active filters, and fast signal conditioning circuits.

Key Features

  • Wide Bandwidth: The OPA2822E-2K5G4 offers a wide bandwidth of 200 MHz, ensuring high-speed performance and the ability to handle fast signal transitions with ease.
  • Low Distortion: With ultra-low harmonic distortion, this operational amplifier is perfect for high-fidelity audio applications and other systems where signal integrity is paramount.
  • High Slew Rate: A high slew rate of 1000 V/µs allows the amplifier to respond quickly to changes in the input signal, providing accurate and reliable performance in dynamic environments.
  • Low Noise: The device exhibits low voltage noise density (2.8 nV/√Hz at 1 kHz), which minimizes unwanted noise in sensitive applications.
  • Dual Supply Operation: It operates from dual power supplies ranging from ±2.25V to ±5.5V, providing design flexibility and compatibility with a variety of systems.

Applications

The OPA2822E-2K5G4 is suited for a diverse array of applications including:

  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Active Filters and Amplifiers
  • ADC/DAC Buffering
  • Video Processing

Product Specifications

Parameter Value
Bandwidth 200 MHz
Slew Rate 1000 V/µs
THD+N -94 dBc (at 1 MHz)
Noise 2.8 nV/√Hz (at 1 kHz)
Supply Voltage ±2.25V to ±5.5V

For designers looking for an op-amp that provides exceptional performance with minimal distortion and noise, the Texas Instruments OPA2822E-2K5G4 is an excellent choice that offers both versatility and reliability for high-precision applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4016 $51.8112
17+ $6.0732 $103.2444
26+ $5.8834 $152.9684
36+ $5.6936 $204.9696
46+ $5.5038 $253.1748
61+ $4.9344 $300.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,105 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess