EN
  • EN
  • DE

OPA361AQDCKRQ1

Part No OPA361AQDCKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description Video Amp Single 3.3V Automotive 6-Pin SC-70 T/R / IC VIDEO AMP 3V SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications General Purpose
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 9MHz
Operating Supply Current 5.3mA
Channel Output Current 80mA
Supply Voltage - Operating 2.5 V to 3.3 V
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1084912-OPA361AQDCKRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name OPA361-Q1
Introduction Date November 24, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA361AQDCKRQ1 CAD Model

Description

Product Overview: OPA361AQDCKRQ1 from Texas Instruments

The OPA361AQDCKRQ1 is a high-performance, automotive-grade amplifier designed and manufactured by Texas Instruments. This precision analog component is engineered to meet the rigorous demands of automotive applications, providing designers with a reliable and robust solution for their signal conditioning needs.

Key Features

  • High Bandwidth: The OPA361AQDCKRQ1 boasts a wide bandwidth of 180 MHz, making it suitable for high-speed signal processing applications.
  • Fast Settling Time: With a fast settling time, this amplifier ensures quick response to changes in input signals, crucial for real-time applications.
  • Low Noise Performance: The device exhibits low noise characteristics, ensuring signal integrity and reducing the need for additional filtering.
  • High Output Drive: Capable of delivering a high output drive, the OPA361AQDCKRQ1 can drive heavy loads without compromising performance.

Applications

The OPA361AQDCKRQ1 is ideally suited for a variety of automotive applications, including:

  • ADAS (Advanced Driver Assistance Systems)
  • Automotive infotainment systems
  • Rearview cameras and other video processing systems
  • Sensor interfaces and signal conditioning circuits

Quality and Reliability

As an automotive-grade product, the OPA361AQDCKRQ1 meets the AEC-Q100 standard for reliability, ensuring performance under extreme conditions. It operates over a wide temperature range, suitable for the varying environments encountered in automotive applications.

Package and Availability

The amplifier comes in a compact SC70 package, which is space-efficient and ideal for space-constrained automotive applications. The OPA361AQDCKRQ1 is available for order in various quantities, catering to both small-scale prototypes and large-volume production needs.

With its combination of high-speed performance, low noise, and automotive-grade reliability, the OPA361AQDCKRQ1 from Texas Instruments is an excellent choice for system designers seeking to enhance their automotive electronics with a high-quality, versatile amplifier solution.

You May Also Be Interested in

Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4298 $51.5760
250+ $0.4026 $100.6500
390+ $0.3890 $151.7100
555+ $0.3618 $200.7990
720+ $0.3482 $250.7040
900+ $0.3346 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess