EN
  • EN
  • DE

OPA363IDG4

Part No OPA363IDG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.8V, High CM , IO Op Amp with Shutdown 8-SOIC -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 7 MHz
Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 74 dB
Gain Bandwidth Product 7 MHz
Height 1.58 mm
Input Bias Current 10 pA
Input Offset Voltage (Vos) 500 µV
Lead Free Yes
Length 4.9 mm
Max Dual Supply Voltage 2.75 V
Max I/O Voltage 500 µV
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Dual Supply Voltage 900 mV
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 8
Operating Supply Current 1.1 mA
Operating Supply Voltage 2.75 V
Output Current 40 mA
Output Current per Channel 85 mA
Packaging Rail/Tube
Power Supply Rejection Ratio (PSRR) 81.94 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 5 V/µs
Voltage Gain 100 dB
Width 3.91 mm
Win Source Part Number 1083296-OPA363IDG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA363IDG4 CAD Model

Description

Product Overview: OPA363IDG4 from Texas Instruments

The OPA363IDG4 is a high-performance, CMOS operational amplifier designed by Texas Instruments for a wide range of applications. This op-amp is notable for its low-power consumption and rail-to-rail output swing, which makes it an ideal choice for battery-powered devices and portable electronics.

Key Features

  • Low Power Consumption: The OPA363IDG4 is optimized for low-voltage operation, consuming only 1mA of quiescent current. This feature extends the battery life of portable devices and reduces power dissipation in all applications.
  • Rail-to-Rail Output: The device provides a rail-to-rail output swing, which ensures maximum dynamic range, especially useful in low-voltage applications.
  • Wide Bandwidth: With a bandwidth of 1MHz, the OPA363IDG4 can handle a broad range of signals, making it suitable for audio, video, and RF applications.
  • High Input Impedance: A high input impedance minimizes the loading effect on the input signal source, preserving signal integrity.
  • Single-Supply Operation: The operational amplifier is designed for single-supply operation, ranging from 2.7V to 5.5V, which simplifies the power supply design.
  • CMOS Technology: Utilizing advanced CMOS technology, the OPA363IDG4 offers excellent DC accuracy and stability over temperature and time.

Applications

The versatility of the OPA363IDG4 allows it to be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Audio processing
  • Sensors and signal conditioning
  • Analog-to-digital converter (ADC) drivers
  • Data acquisition systems
  • Active filters
  • Medical instrumentation

Package and Quality

The OPA363IDG4 comes in a small SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to high standards of manufacturing and reliability.

In summary, the OPA363IDG4 from Texas Instruments is a versatile, low-power op-amp with rail-to-rail output capability, making it a top choice for engineers and designers looking for an efficient solution for their analog circuit requirements.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7986 $53.9580
70+ $1.4758 $103.3060
105+ $1.4297 $150.1185
145+ $1.3836 $200.6220
190+ $1.3375 $254.1250
255+ $1.1991 $305.7705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess