EN
  • EN
  • DE
  • IT

OPA4376AQPWRQ1

Part No OPA4376AQPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP / Low-Noise, Low Quiescent Current, Precision Operational Amplifier e-trim Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 2V/μs
Gain Bandwidth Product 5.5MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 5μV
Current - Supply 760μA
Current - Output / Channel 50mA
Voltage - Supply, Single/Dual (±) 2.2V ~ 5.5V, ±1.1V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807291-OPA4376AQPWRQ1
Ultra Librarian 3D Model Ultra Librarian OPA4376AQPWRQ1 CAD Model

Description

Product Overview: OPA4376AQPWRQ1 - Texas Instruments

The OPA4376AQPWRQ1 is a high-precision operational amplifier (op-amp) designed and manufactured by Texas Instruments, specifically engineered to meet the stringent requirements of the automotive industry. This op-amp is part of the AEC-Q100 qualified products, ensuring reliability and performance under extreme conditions, making it an ideal choice for automotive applications.

The OPA4376AQPWRQ1 offers outstanding precision with a low offset voltage of 25 µV and a low drift of 0.5 µV/°C, ensuring accuracy in signal amplification and processing tasks. With a wide supply range of 4.5 V to 36 V, it can accommodate various automotive power systems, providing design flexibility.

This op-amp features a low quiescent current of 570 µA per channel which contributes to energy efficiency, a critical aspect in battery-powered applications. Additionally, it has a bandwidth of 5.5 MHz and a slew rate of 20 V/µs, enabling it to handle high-speed signals without significant distortion.

The OPA4376AQPWRQ1 comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is space-efficient and suitable for compact electronic modules in vehicles. Its robust design ensures that it can operate effectively in a wide temperature range from -40°C to +125°C, making it capable of withstanding harsh automotive environments.

Applications for the OPA4376AQPWRQ1 are diverse within the automotive sector, including but not limited to, ADAS (Advanced Driver Assistance Systems), powertrain systems, body electronics, and infotainment systems. Its precision and stability make it an excellent choice for sensor interfacing, active filtering, and data acquisition systems.

In summary, the OPA4376AQPWRQ1 from Texas Instruments is a highly reliable and precise operational amplifier that meets the rigorous demands of automotive applications. Its combination of low power consumption, high precision, and robust packaging make it a versatile component for a wide range of electronic systems in modern vehicles.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $0.6257
Texas Instruments
Dual Low Power JFET Input Operational Amplifier | IC OPAMP JFET 2 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT 6USON
Lowest to $1.4181
Renesas Electronics America
IC INST AMP 2 CIRCUIT 16QSOP
Need more? Email Us
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.5049
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10VSSOP / Current Sense Amplifier 1 Circuit 10-VSSOP
Lowest to $4.6216
Analog Devices Inc.
Low Noise, Precision CMOS Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.9034
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SOT23-6
Lowest to $1.1306
Texas Instruments
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Lowest to $3.2493

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.1446 $56.5906
24+ $4.8190 $115.6560
37+ $4.6563 $172.2831
52+ $4.3306 $225.1912
68+ $4.1679 $283.4172
84+ $4.0050 $336.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,320 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess