EN
  • EN
  • DE

OPA453TA

Part No OPA453TA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TO220-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 38V/µs
Gain Bandwidth Product 7.5 MHz
Current - Input Bias 7 pA
Voltage - Input Offset 1 mV
Current - Supply 5.5mA
Voltage - Supply Span (Min) 20 V
Voltage - Supply Span (Max) 80 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-220-7
Supplier Device Package TO-220-7
Base Product Number OPA453
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651111-OPA453TA
Ultra Librarian 3D Model Ultra Librarian OPA453TA CAD Model

Description

The OPA453TA is a high-voltage, high-power operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This operational amplifier is capable of operating with power supply voltages up to ±40V, and it delivers extended power for a wide range of industrial, test, and instrumentation applications.

Key Features

  • High Voltage Operation: The OPA453TA can handle supply voltages of up to ±40V, making it suitable for high-voltage applications.
  • High Output Current: With the ability to deliver a continuous output current of up to 50mA, this amplifier can drive a variety of loads.
  • Wide Bandwidth: It offers a bandwidth of 2.5MHz, which allows for good signal fidelity in audio and high-speed signal processing applications.
  • Thermal Protection: The device includes an internal thermal shutdown feature that protects it from overheating and potential damage.
  • Robust Output Stage: The OPA453TA's output stage is designed to handle capacitive loads, ensuring stability and reliability in operation.

Applications

The OPA453TA is versatile and can be used in a variety of applications. Its high-voltage and high-current capabilities make it an ideal choice for:

  • Electrochemical instrumentation
  • Programmable power supplies
  • Audio equipment
  • Actuator drives
  • Test and measurement systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the OPA453TA is no exception. It is built to meet the rigorous standards of industrial-grade components, ensuring performance and durability in even the most demanding environments.

Easy Integration

The operational amplifier comes in a TO-220-7 form factor, which is widely used and easy to integrate into existing designs. Its pinout is compatible with many other standard op-amps, simplifying the upgrade process for systems requiring higher voltage or power handling capabilities.

With its combination of high-voltage operation, robust output stage, and thermal protection, the OPA453TA from Texas Instruments stands out as a powerful solution for designers seeking an operational amplifier capable of meeting stringent application demands.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1156 $56.4624
9+ $11.5820 $104.2380
14+ $11.2201 $157.0814
19+ $10.8581 $206.3039
24+ $10.4962 $251.9088
32+ $9.4104 $301.1328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess