EN
  • EN
  • DE

OPA4872IDR

Part No OPA4872IDR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC MUX 4:1 HI-SPEED 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Multiplexer with Amplifier
Supply Voltage - Operating ±3.5 V to 6 V
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 082030-OPA4872IDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA4872IDR CAD Model

Description

The OPA4872IDR is a high-performance, 4-channel, video multiplexer/amplifier that is part of Texas Instruments' extensive product portfolio.

  • Multiplexer: 2:1, 4-channel
  • Gain Buffer: 2-V/V
  • Supply Range: ±5V to ±12V
  • Differential Gain: 0.02% for NTSC and PAL
  • Differential Phase: 0.06° for NTSC and PAL
  • Slew Rate: 2000V/µs
  • Quiescent Current: 11.5mA per channel
  • Package: Compact SOIC

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8222 $59.1110
11+ $9.7003 $106.7033
16+ $9.3972 $150.3552
22+ $9.0940 $200.0680
29+ $8.7909 $254.9361
39+ $7.8815 $307.3785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,567 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess