EN
  • EN
  • DE
  • IT

OPA544F/500

Part No OPA544F/500
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP POWER 1 CIRCUIT DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Power Amplifier Circuit - DDPAK/TO-263-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Case / Package DDPAK/TO-263-5
Family Name OPA544
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-38199-2, 296-38199-1, 296-38199-6, OPA544F/500G3, OPA544F/500G3-ND, OPA544F/500-ND, -OPA544F/500G3, -296-38199-1-ND, OPA544F/500-NDR, -OPA544F/500G3-NDR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888159-OPA544F/500
Ultra Librarian 3D Model Ultra Librarian OPA544F/500 CAD Model

Description

Product Overview: Texas Instruments OPA544F/500

The OPA544F/500 from Texas Instruments is a high-voltage, high-current operational amplifier designed for a multitude of applications requiring a robust power output. This versatile amplifier is well-suited for driving power transistors, motors, actuators, and other high-power devices. The OPA544F/500 is part of Texas Instruments' reliable and industry-leading range of analog ICs, offering both precision and power for demanding applications.

Key Features

  • High Output Current: Capable of delivering a continuous output current up to 2A, making it ideal for driving a wide range of loads.
  • Wide Supply Range: Operates with a supply voltage range of ±10V to ±35V, accommodating various power requirements with ease.
  • Thermal Protection: Integrated thermal shutdown feature helps prevent damage from overheating, enhancing the longevity and reliability of the amplifier.
  • Adjustable Current Limit: Users can set the output current limit to a desired level, providing additional control and protection for connected loads.
  • Robust Output Stage: The output stage is designed to handle capacitive, inductive, and resistive loads, offering flexibility in application use.

Applications

The OPA544F/500 can be used in a variety of applications, including but not limited to:

  • Power supply control
  • Servo amplifiers
  • Audio amplifiers
  • Motion control systems
  • Actuator drives

Quality and Support

Texas Instruments is known for its commitment to quality and customer support. The OPA544F/500 is backed by a comprehensive technical documentation, including datasheets, application notes, and design resources, ensuring that engineers can take full advantage of its features and integrate it seamlessly into their designs. Furthermore, Texas Instruments provides direct customer support and an active online community to assist with any technical queries.

Whether you're designing a high-performance audio system, a precision servo control circuit, or any application requiring a high-power operational amplifier, the OPA544F/500 from Texas Instruments is an excellent choice that combines power, precision, and reliability.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.9295
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $2.6877
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $8.8179
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $0.6257
Texas Instruments
LMC6064 Precision CMOS Quad Micropower Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $5.5005
Texas Instruments
Dual Low Power JFET Input Operational Amplifier | IC OPAMP JFET 2 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP AUDIO 12MHZ 8SOIC
Lowest to $0.0925
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.5044
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SOT23-6
Lowest to $1.1306

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1453 $72.5812
8+ $14.8885 $119.1080
12+ $14.4232 $173.0784
17+ $13.9580 $237.2860
21+ $13.4928 $283.3488
28+ $12.0969 $338.7132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess