EN
  • EN
  • DE

OPA656U/2K5

Part No OPA656U/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single High Speed Amplifier ±6V 8-Pin SOIC T/R / IC OPAMP VFB 230MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 295 V/μs
Gain Bandwidth Product (GBP) 230MHz
-3db Bandwidth 500MHz
Current - Input Bias 2pA
Voltage - Input Offset 250μV
Operating Supply Current 14mA
Channel Output Current 70mA
Supply Voltage - Operating 8 V to 12 V, ±4 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1085080-OPA656U/2K5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Signal Processing
Family Name OPA656
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA656U/2K5 CAD Model

Description

Product Overview: Texas Instruments' OPA656U/2K5

The OPA656U/2K5 is a high-performance, wideband operational amplifier designed by the renowned semiconductor manufacturer, Texas Instruments. This op-amp is well-suited for a variety of applications, including medical imaging systems, test equipment, and high-speed data acquisition systems, thanks to its impressive speed and low distortion characteristics.

Key Features

  • Wide Bandwidth: The OPA656U/2K5 boasts a wide bandwidth of 230 MHz at a gain of +2, making it an excellent choice for high-speed signal processing tasks.
  • Low Noise: With a low voltage noise of 5.6 nV/√Hz, this operational amplifier ensures a clear signal, minimizing the impact of unwanted noise in sensitive applications.
  • High Output Current: It is capable of delivering a high output current, which is essential for driving large loads or maintaining signal integrity across various conditions.
  • FET Input: The FET input of the OPA656U/2K5 provides high input impedance and low bias currents, making it ideal for buffering and impedance matching applications.
  • Single-Supply Operation: This amplifier can operate on a single supply range from +5V to +12V, offering flexibility in system design and simplifying power management.

Applications

  • Photodiode Amplifiers
  • Optical Networking
  • Active Filters
  • ADC/DAC Buffering
  • Professional Video Electronics

Product Specifications

The OPA656U/2K5 comes in an ultra-small SOT23-5 package, which is perfect for space-constrained applications. It is provided in the 2K5 reel size, which refers to the number of units on a reel for automated manufacturing processes. Texas Instruments ensures that this product meets the highest quality and performance standards, with rigorous testing and quality assurance measures in place.

Whether you're designing a high-precision instrumentation system or integrating an amplifier into a high-speed data pathway, the OPA656U/2K5 from Texas Instruments offers the performance and reliability that modern electronic systems demand.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Texas Instruments
IC OPAMP
Lowest to $1.9645
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess