EN
  • EN
  • DE

OPA693ID

Part No OPA693ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description Ultra-Wideband, Fixed Gain Video BUFFER AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Applications Buffer
Number of Circuits 1
-3db Bandwidth 1.4GHz
SR - Slew Rate 2500 V/μs
Operating Supply Current 13mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1233939-OPA693ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA693
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA693ID CAD Model

Description

Product Overview: Texas Instruments OPA693ID

The Texas Instruments OPA693ID is a high-performance, wideband, voltage-feedback operational amplifier designed to cater to a broad spectrum of applications. This op-amp combines a high slew rate and bandwidth with low distortion, making it an ideal choice for high-speed data acquisition systems, video processing, and telecommunications equipment.

Key Features

  • Wideband Performance: The OPA693ID boasts a -3dB bandwidth of 360MHz at a gain of +2, which is essential for applications that require fast signal processing and high-frequency response.
  • High Slew Rate: With a slew rate of 1700V/µs, this operational amplifier is capable of handling rapid changes in input signals without distortion, ensuring signal fidelity in high-speed circuits.
  • Low Distortion: The OPA693ID maintains a low harmonic distortion level across its operating range, which is critical for maintaining signal integrity in audio and video processing applications.
  • Flexible Supply Voltage: It operates from a single +5V to +12V supply or from dual supplies of ±2.5V to ±6V, providing versatility in different circuit designs.
  • Output Disable Feature: The output can be disabled, allowing for easy multiplexing or for protecting downstream components during power-up or power-down sequences.

Applications

  • High-Speed Data Acquisition
  • Video Processing Equipment
  • Telecommunications Infrastructure
  • Test and Measurement Instruments
  • Professional Audio Equipment

The OPA693ID is offered in a compact SO-8 package, making it suitable for space-constrained applications. Its robust design ensures reliable performance over an extended temperature range, which is particularly beneficial for industrial and outdoor environments.

Whether you're designing a high-definition video system or a complex telecommunications network, the Texas Instruments OPA693ID operational amplifier provides the speed, precision, and reliability needed to achieve exceptional performance. Its combination of features ensures that it can meet the demands of the most challenging analog signal processing tasks.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess