EN
  • EN
  • DE

OPA725AIDR

Part No OPA725AIDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / Very Low Noise, High-Speed, 12V CMOS Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 30V/μs
Gain Bandwidth Product 20MHz
Current - Input Bias 30pA
Voltage - Input Offset 1.2mV
Current - Supply 4.3mA
Current - Output / Channel 40mA
Voltage - Supply, Single/Dual (±) 4V ~ 12V, ±2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series OPA725
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802974-OPA725AIDR
Ultra Librarian 3D Model Ultra Librarian OPA725AIDR CAD Model

Description

Product Overview: Texas Instruments OPA725AIDR

The OPA725AIDR is a high-performance, precision operational amplifier from Texas Instruments, designed to meet the demanding requirements of a wide range of electronic applications. This op-amp is part of the OPAx25 family of amplifiers that are known for their low noise, high speed, and precision performance.

Key Features

  • High Precision: The OPA725AIDR offers excellent accuracy and stability, making it ideal for precision applications such as instrumentation, test equipment, and active filtering.
  • Low Noise: With its low noise characteristics, this op-amp ensures a clean signal amplification, which is critical for audio, medical, and measurement systems.
  • Wide Bandwidth: It boasts a wide bandwidth, providing fast response times and making it suitable for high-speed amplifiers and data acquisition systems.
  • Single Supply Operation: The OPA725AIDR can operate from a single supply voltage, simplifying power supply design and making it convenient for battery-powered devices.
  • Rail-to-Rail Output: The rail-to-rail output stage allows for maximum dynamic range, which is especially useful in low-voltage applications.
  • Low Distortion: It features low harmonic distortion, which is essential for high-fidelity audio amplification and precision analog processing.

Applications

The versatility of the OPA725AIDR makes it suitable for a wide array of applications, including:

  • High-precision instrumentation
  • Audio processing and amplification
  • Active filters and signal conditioning
  • Data acquisition systems
  • Medical devices
  • Analog-to-digital converter drivers

Product Specifications

The OPA725AIDR comes in a small SOIC-8 package and operates over a temperature range of -40°C to +125°C. It has a typical supply voltage range from 4.5V to 5.5V, with the capability to handle ±2.25V to ±2.75V in dual-supply applications. The device also features short-circuit protection and is RoHS compliant, ensuring it meets environmental standards.

With its combination of precision, low noise, and high-speed performance, the Texas Instruments OPA725AIDR operational amplifier is an excellent choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0522 $51.3050
60+ $1.6839 $101.0340
92+ $1.6313 $150.0796
127+ $1.5787 $200.4949
164+ $1.5260 $250.2640
220+ $1.3682 $301.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,140 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess