The OPA842 from Texas Instruments is a high-speed, voltage-feedback operational amplifier designed to deliver precision performance in a wide range of applications. With its exceptional bandwidth and fast settling time, the OPA842 is ideally suited for high-speed data acquisition systems, communication equipment, and video processing applications.
Key Features
- Wide Bandwidth: The OPA842 offers a wide bandwidth of 200MHz, making it suitable for processing high-frequency signals without significant loss of detail.
- Fast Settling Time: A fast settling time of 10ns to 0.1% allows for quick and accurate signal acquisition, which is crucial in high-speed applications.
- Low Distortion: The device features low harmonic distortion, ensuring the integrity of the signal is maintained throughout the amplification process.
- High Output Drive: Capable of delivering a high output drive, the OPA842 can easily drive heavy loads, making it versatile for various circuit configurations.
- Single Supply Voltage: Operating from a single +5V to +12V supply or dual supplies of ±2.5V to ±6V, the OPA842 provides design flexibility for different system requirements.
Applications
- High-Speed Data Acquisition
- Telecommunications
- Active Filter Design
- Video Processing
- Test and Measurement Equipment
Performance and Quality
The OPA842 is built with Texas Instruments' commitment to performance and quality, ensuring reliable operation even in demanding environments. Its robust design and advanced manufacturing techniques result in a high-performance amplifier that professionals can trust for their critical applications.
Ordering Information
To facilitate easy integration into various designs, the OPA842 is available in multiple package options, including the space-saving SOT-23-5 and the SO-8. Detailed ordering and product information can be found on the Texas Instruments website or through authorized distributors.