EN
  • EN
  • DE

OPA859IDSGR

Part No OPA859IDSGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier Circuit - 8-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2x2)
Family Name OPA859
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-51513-2, 296-51513-1, 296-51513-6, OPA859IDSGR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929689-OPA859IDSGR
Ultra Librarian 3D Model Ultra Librarian OPA859IDSGR CAD Model

Description

The OPA859IDSGR is a high-performance, wideband, voltage-feedback operational amplifier designed by Texas Instruments. It is engineered to deliver fast and precise signal conditioning for a variety of applications. With its exceptional speed and wide bandwidth, it is particularly well-suited for high-speed data acquisition systems, optical networking, and test and measurement equipment.

Key Features

  • Wide Bandwidth: The OPA859IDSGR offers an impressive bandwidth of 1.9 GHz at a gain of +2, making it an excellent choice for systems requiring high-speed signal processing.
  • Low Noise: It features a low input voltage noise of 2.9 nV/√Hz and low input current noise, ensuring high-fidelity signal amplification with minimal distortion.
  • High Output Linearity: The device provides exceptional output linearity, which is critical for maintaining signal integrity in high-performance applications.
  • Flexible Power Supply: It operates on a single +2.5V to +5.5V power supply, allowing for versatile use across different circuit designs and systems.
  • Differential Gain and Phase: The OPA859IDSGR boasts excellent differential gain and phase performance, which is beneficial for video and RF applications.

Applications

The OPA859IDSGR is ideally suited for a range of applications, including:

  • High-speed ADC/DAC buffer
  • Optical networking (SONET, SDH)
  • Test and measurement equipment
  • Communication systems
  • Active filter circuits
  • Wideband amplifiers

Package and Quality

The OPA859IDSGR comes in a compact 6-pin WSON package, allowing for efficient use of board space in dense circuit designs. Texas Instruments is committed to high standards of quality and reliability, ensuring that this product meets the rigorous demands of industrial and commercial applications.

Conclusion

With its combination of wide bandwidth, low noise, and high linearity, the OPA859IDSGR from Texas Instruments is a robust solution for designers looking to improve signal processing speed and accuracy. Whether for data acquisition, communication, or other high-speed applications, the OPA859IDSGR is a versatile component that can elevate system performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1821 $50.9136
34+ $2.9808 $101.3472
53+ $2.8801 $152.6453
75+ $2.6787 $200.9025
97+ $2.5780 $250.0660
122+ $2.4773 $302.2306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess