EN
  • EN
  • DE

PAFE4950YBGR

Part No PAFE4950YBGR
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description Ultra-small integrated AFE for wearable optical heart-rate monitoring and SpO2 36-DSBGA -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 500 µm
Length 2.4 mm
Number of Pins 36
Thickness 270 µm
Width 2.4 mm
Win Source Part Number 1176818-PAFE4950YBGR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAFE4950YBGR CAD Model

Description

The PAFE4950YBGR is a cutting-edge semiconductor product from Texas Instruments, renowned for its high-quality integrated circuits and innovative technology solutions. This component is designed to meet the rigorous demands of modern electronics, providing a reliable and efficient performance for a wide range of applications.

Key Features

  • Advanced Technology: The PAFE4950YBGR is built using state-of-the-art semiconductor processes, ensuring high-speed operation and low power consumption.
  • High Integration: This product integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the overall design for end-users.
  • Robust Performance: Designed to withstand harsh operating conditions, the PAFE4950YBGR maintains its performance over a wide temperature range and is resistant to voltage fluctuations and noise.
  • Energy Efficiency: With a focus on energy conservation, this device operates with minimal power waste, contributing to the energy efficiency of the systems it is used in.
  • Compact Footprint: The PAFE4950YBGR comes in a compact package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The versatility of the PAFE4950YBGR makes it ideal for various applications, including:

  • Consumer Electronics
  • Communication Systems
  • Automotive Electronics
  • Industrial Control Units
  • Medical Devices

Quality and Reliability

Texas Instruments is committed to delivering products that exceed industry standards for quality and reliability. The PAFE4950YBGR is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the highest standards before reaching customers.

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and technical support, to facilitate the integration of the PAFE4950YBGR into their projects.

You May Also Be Interested in

NEC
Need more? Email Us
PLX
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
SII Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess