EN
  • EN
  • DE

PCA9306IDCURQ1

Part No PCA9306IDCURQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC V-LEVL XLATR I2C/SMBUS US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.2V to 3.3V
Voltage - VCCB 1.8V to 5.5V
Output Type Open Drain, Push-Pull
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package US8
Win Source Part Number 1086746-PCA9306IDCURQ1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9306IDCURQ1 CAD Model

Description

The PCA9306IDCURQ1 is a robust, high-performance dual bidirectional I2C-bus and SMBus voltage-level shifter engineered by Texas Instruments. It is specifically designed to provide a seamless interface between devices operating at different voltage levels, making it an essential component for multi-voltage systems. The PCA9306IDCURQ1 allows for the direct connection of I2C-bus or SMBus devices with different voltage levels, thereby simplifying the design of complex multi-voltage digital systems.

Key Features:

  • Voltage Level Translation: The PCA9306IDCURQ1 is capable of translating voltages between 1.8V and 5.5V, which allows for communication between devices that operate at these differing voltage levels.
  • Bidirectional Communication: This device supports bidirectional communication on the I2C-bus and SMBus, enabling two-way data transfer without the need for a direction pin.
  • Low Standby Current: It is designed for minimal power consumption with a low standby current, making it suitable for battery-powered and power-sensitive applications.
  • High-Speed Operation: The PCA9306IDCURQ1 supports fast-mode I2C-bus devices and SMBus devices, allowing for high-speed data transfer up to 1 Mbps.
  • No Direction Control: The device's design eliminates the need for direction control, simplifying the application circuit.
  • Robust ESD Protection: It includes electrostatic discharge (ESD) protection exceeding JESD 22, ensuring durability and reliability in harsh environments.
  • Automotive Qualification: The PCA9306IDCURQ1 is qualified for automotive applications, meeting the stringent requirements of the automotive industry for reliability and performance.

Applications:

The versatility of the PCA9306IDCURQ1 makes it suitable for a wide range of applications, especially where interfacing between different voltage domains is required. Common applications include automotive networks, cell phones, and personal electronics, as well as industrial and medical equipment that require multi-voltage I2C-bus or SMBus communications.

With its compact design, the PCA9306IDCURQ1 is available in a small 8-pin VSSOP package, providing a space-saving solution for PCB layouts. Its operational temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions.

You May Also Be Interested in

Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $25.8444
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6714 $50.3550
185+ $0.5509 $101.9165
285+ $0.5337 $152.1045
390+ $0.5165 $201.4350
505+ $0.4992 $252.0960
675+ $0.4476 $302.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,759 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess