EN
  • EN
  • DE

PCA9535DGVR

Part No PCA9535DGVR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description REMOTE 16-BIT I2C AND SMBus, LOW-POWER I/O EXPANDER WITH INTERRUPT OUTPUT AND CONFIGURATION REGISTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TVSOP
Win Source Part Number 1235962-PCA9535DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9535
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9535DGVR CAD Model

Description

Overview of Texas Instruments PCA9535DGVR

The Texas Instruments PCA9535DGVR is a robust, low-voltage 16-bit I²C-bus and SMBus I/O expander designed to provide general-purpose remote I/O expansion for most microcontroller families. This expander uses a two-wire serial interface that includes a bidirectional data bus, clock information, and addresses, making it an ideal choice for applications where additional I/Os are needed.

Key Features

  • 16-bit Input/Output Port Expander: The PCA9535DGVR expands the I/O capabilities of a microcontroller by adding 16 additional input/output ports, which can be used for sensors, buttons, LEDs, and other peripherals.
  • I²C and SMBus Compatibility: This device is compatible with the I²C-bus and SMBus standards, allowing for easy integration into existing systems with data transfer rates up to 400 kbit/s.
  • Low Standby Current: Designed for power-sensitive applications, the PCA9535DGVR features a very low standby current, making it suitable for battery-powered and power-conserving designs.
  • Wide Operating Voltage Range: The device supports a wide range of supply voltages from 2.3V to 5.5V, accommodating various logic levels and providing design flexibility.
  • Interrupt Output: An interrupt output is provided, which can be connected to the interrupt input of a microcontroller, allowing the host to be alerted when an input state changes.
  • Configurable Polarity: The polarity of the input port registers can be inverted, which simplifies the interface to sensors or other inputs with opposite logic signals.
  • Robust Packaging: Offered in a compact TSSOP (DGVR) package, the PCA9535DGVR is designed for space-constrained applications.

Applications

The PCA9535DGVR is versatile and can be used across a wide range of applications, including:

  • Servers
  • Personal electronics
  • Industrial controls
  • Medical equipment
  • Automotive systems

With its ability to operate across various voltage levels, interface with multiple microcontroller units, and provide additional I/O ports, the PCA9535DGVR is an excellent choice for designers looking to expand the capabilities of their systems without significant complexity or cost.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.0692
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $8.6029

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1077 $56.7539
16+ $6.6525 $106.4400
24+ $6.4446 $154.6704
33+ $6.2367 $205.8111
42+ $6.0288 $253.2096
56+ $5.4051 $302.6856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess