EN
  • EN
  • DE

PCA9538DGVRG4

Part No PCA9538DGVRG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description I2C and SMBus Low Power I/O Expander 16-Pin TVSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TFSOP
Frequency 400 kHz
Lead Free Contains Lead
Max Frequency 400 kHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of I/Os 8
Number of Outputs 8
Number of Pins 16
Operating Supply Voltage 5.5 V
Packaging Tape & Reel (TR)
RoHS Compliant
Weight 41.900595 mg
Win Source Part Number 1084231-PCA9538DGVRG4
Categories Interface - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCA9538DGVRG4 CAD Model

Description

Product Overview: PCA9538DGVRG4 by Texas Instruments

The PCA9538DGVRG4 is a robust, low-voltage 8-bit I2C-bus GPIO (General Purpose Input/Output) expander designed and manufactured by Texas Instruments. This integrated circuit is specifically engineered to provide additional I/O ports for microcontrollers when the number of available pins on the microcontroller is insufficient. It is particularly useful for applications where board space is at a premium, and an increase in I/O is necessary without the need for a larger microcontroller.

Operating on a supply voltage range of 2.3V to 5.5V, the PCA9538DGVRG4 is suitable for a wide array of applications that require low power consumption and a broad power supply range. This makes it an ideal choice for battery-operated devices, portable electronics, and power-sensitive applications.

Key Features

  • I2C Interface: The device supports a fast I2C-bus interface with speeds up to 400 kHz, making it compatible with most microcontrollers and ensuring quick communication between the I/O expander and the host controller.
  • 8 Programmable I/O Pins: It comes with 8 programmable I/O pins that can be independently configured as an input or output, providing versatility for various design requirements.
  • Interrupt Output: An interrupt output pin is available, which can be configured to alert the host microcontroller when an input state changes, thus reducing the need for continuous polling and saving power.
  • Low Standby Current: The PCA9538DGVRG4 offers low standby current, further enhancing its suitability for power-sensitive applications.
  • Polarity Inversion: Input port polarity can be inverted with the use of software, simplifying interface with devices that have opposite logic signals.

Applications

The PCA9538DGVRG4 is highly versatile and can be employed in various applications, including:

  • Server motherboards
  • Industrial control systems
  • Portable electronics
  • Extended keyboard inputs
  • Home automation systems

Enclosed in a small 16-pin TSSOP (Thin Shrink Small Outline Package), the PCA9538DGVRG4 is designed for space-saving on PCBs and is characterized by Texas Instruments for operation from -40°C to 85°C, making it suitable for industrial temperature ranges. Its robust design and flexible configuration options make it a go-to solution for expanding I/O capabilities in a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess