EN
  • EN
  • DE

PCF8575CPWR

Part No PCF8575CPWR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description REMOTE 16-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH INTERRUPT OUTPUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Open Drain
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1236238-PCF8575CPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCF8575C
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCF8575CPWR CAD Model

Description

Product Overview: Texas Instruments PCF8575CPWR

The Texas Instruments PCF8575CPWR is a robust, versatile, and high-performance I/O expander that significantly enhances the input/output capabilities of an embedded system. This integrated circuit is designed to provide additional GPIO (General Purpose Input/Output) ports through an I2C interface, making it an ideal solution for microcontroller-based systems that require more I/O lines than are available on-chip.

Key Features

  • Expansive I/O Interface: The PCF8575CPWR offers 16-bit I/O expansion for the two-line bidirectional I2C bus (serial clock (SCL), serial data (SDA)).
  • Operating Voltage: The device operates within a range of 2.5V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels, thus providing great flexibility in various system designs.
  • High Drive Capability: This I/O expander can source or sink up to 25 mA on its P-port outputs and up to 300 mA on its total package, which is ample for driving LEDs and other devices.
  • Interrupt Output: An interrupt output (INT) is activated when any input state differs from its corresponding input port register state, which is particularly useful for prompt response to input changes without the need for constant polling.

Package and Temperature Range

The device is offered in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, identified by the package designator "PW". It is designed to operate over an extended industrial temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.

Applications

The PCF8575CPWR is highly suitable for a broad range of applications, including:

  • Server Infrastructure
  • Industrial Control Systems
  • Home Automation
  • Consumer Electronics
  • Automotive Networks

With its ease of use, scalability, and integration with I2C, the Texas Instruments PCF8575CPWR is a practical solution for expanding the available I/O ports in a system, thereby enabling designers to add more functionality to their applications without redesigning the core processor architecture.

You May Also Be Interested in

Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess