EN
  • EN
  • DE
  • IT

PCF8575DGVRG4

Part No PCF8575DGVRG4
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description REMOTE 16-BIT I2C AND SMBus I/O EXPANDERWITH INTERRUPT OUTPUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 1mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TVSOP
Win Source Part Number 1236243-PCF8575DGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCF8575
Introduction Date August 01, 2003
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCF8575DGVRG4 CAD Model

Description

PCF8575DGVRG4 - Texas Instruments Remote 16-Bit I2C and SMBus I/O Expander

The PCF8575DGVRG4 is a sophisticated integrated circuit designed by Texas Instruments to expand the I/O capabilities of microcontroller units (MCUs) through the I2C interface. This I/O expander provides an additional 16-bit of General Purpose parallel Input and Output expansion for I2C bus or SMBus applications. It is particularly useful in applications where pins on a microcontroller are limited and additional inputs or outputs are needed, such as in keyboards, displays, and other user interfaces.

Encased in a TSSOP-24 package, the PCF8575DGVRG4 operates over a broad voltage range from 2.5V to 5.5V, making it compatible with most MCUs and allowing for flexibility in design. Its I2C interface supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes, enabling fast data transfer and communication with the MCU, while also allowing up to eight devices on the same bus with address pins to configure different addresses.

One of the standout features of the PCF8575DGVRG4 is its built-in interrupt output which can be connected to the interrupt logic of the host microcontroller. This feature simplifies and improves system efficiency by indicating to the host MCU when an input state has changed, eliminating the need for the MCU to continuously poll the inputs.

Moreover, the device boasts low standby current, which is crucial for power-sensitive applications. The robust design includes latch-up performance that exceeds 100mA per JESD 78, Class II, and ESD protection exceeds JESD 22, providing reliability and stability in various operating conditions.

Applications for the PCF8575DGVRG4 are diverse and include servers, personal electronics, industrial control, and any system that requires additional I/O ports. Its ease of use, combined with the support and documentation available from Texas Instruments, makes this I/O expander an excellent choice for designers looking to enhance their system's capabilities without increasing the complexity of their circuitry.

In summary, the PCF8575DGVRG4 from Texas Instruments is a versatile, reliable, and efficient solution for expanding I/O capabilities through the I2C or SMBus, making it an essential component in a wide range of electronic applications.

You May Also Be Interested in

Maxim Integrated
18-PORT GPIO
Lowest to $5.7476
ON Semiconductor
PARALLEL I/O PORT, 16-BIT / I/O Expander
Lowest to $1.1577
Maxim Integrated
IC XPNDR 100KHZ 2-WIRE 16QSOP
Lowest to $4.3879
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.1000
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $9.1405
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.5300
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $20.1041

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess