EN
  • EN
  • DE

PCI2050APDV

Part No PCI2050APDV
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Two 32-Bit, 66-MHz PCI Buses
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Applications PCI-to-PCI Bridge
Interface PCI
Operating Supply Voltage 3 V ~ 3.6 V
Package 208-LQFP
Manufacturer Package 208-LQFP
Mounting SMD
Win Source Part Number 1236295-PCI2050APDV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCI2050A
Introduction Date October 20, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian PCI2050APDV CAD Model

Description

The Texas Instruments PCI2050APDV is a high-performance PCI-to-PCI bridge chip designed to extend the capabilities of PCI-based systems. This advanced integrated circuit is engineered to provide seamless communication between two separate PCI buses, making it an ideal solution for expanding the I/O capabilities of existing PCI systems or facilitating the design of complex multi-bus architectures.

Key Features

  • PCI Bus Compliance: The PCI2050APDV is fully compliant with PCI Local Bus Specification, Revision 2.2, ensuring compatibility with a wide range of PCI devices and systems.
  • Dual PCI Bus Interfaces: With two distinct PCI bus interfaces, this bridge chip can connect and manage communications between primary and secondary PCI buses.
  • High Bandwidth: The device supports a 32-bit data path and 33MHz clocking on both sides, providing a balanced throughput for connected devices.
  • Versatile Voltage Operation: It operates at both 3.3V and 5V signaling environments, making it flexible for integration into various system designs.
  • Transparent and Non-Transparent Operation: The PCI2050APDV can function in both transparent mode, where it is invisible to bridge transactions, and non-transparent mode, for peer-to-peer communications.

Applications

The PCI2050APDV is designed to serve a broad range of applications, including but not limited to:

  • Embedded systems
  • Industrial control systems
  • Communication platforms
  • Server and workstation I/O expansion
  • Multi-function peripherals

Technical Specifications

Attribute Details Manufacturer Texas Instruments Part Number PCI2050APDV Package / Case 160-HTQFP Operating Temperature -40°C to 85°C

With its robust feature set and compliance with PCI standards, the Texas Instruments PCI2050APDV is a versatile and reliable choice for system designers looking to enhance PCI system functionality and performance.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3844 $61.9220
10+ $10.1615 $101.6150
16+ $9.8440 $157.5040
21+ $9.5264 $200.0544
28+ $9.2089 $257.8492
37+ $8.2563 $305.4831
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess