EN
  • EN
  • DE

PCI2060ZHK

Part No PCI2060ZHK
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description PCI2060 Asynchronous PCI-to-PCI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Applications PCI-to-PCI Bridge
Interface PCI
Operating Supply Voltage 3 V ~ 3.6 V
Package 257-LFBGA
Manufacturer Package 257-BGA MICROSTAR (16x16)
Mounting SMD
Win Source Part Number 1236297-PCI2060ZHK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name PCI2060
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian PCI2060ZHK CAD Model

Description

The PCI2060ZHK is a cutting-edge PCI-to-PCI bridge chip designed and manufactured by the renowned semiconductor company, Texas Instruments. This high-performance integrated circuit is engineered to facilitate reliable and efficient communication between a primary PCI bus and one or more secondary PCI buses. As a pivotal component in complex electronic systems, the PCI2060ZHK is an essential solution for expanding PCI bus capabilities in a range of applications.

Key Features

  • High-Speed Data Transfer: The PCI2060ZHK supports 32-bit PCI operations and is capable of achieving a 66 MHz bus speed, ensuring rapid data transfer across connected devices.
  • PCI Bus Mastering: This feature allows devices connected to the secondary buses to initiate transactions, improving overall system performance and data throughput.
  • Advanced Power Management: With support for the PCI Power Management Interface Specification, the PCI2060ZHK ensures efficient power usage and helps reduce the power consumption of the system it is integrated into.
  • Enhanced System Reliability: Texas Instruments has incorporated several features to enhance the reliability of the PCI2060ZHK, including error handling and robust data integrity checks.

Applications

The PCI2060ZHK is versatile and can be used in a variety of systems, such as:

  • Embedded Systems
  • Network Routers and Switches
  • Telecommunications Equipment
  • Server and Data Storage Solutions
  • Industrial Control Systems

Technical Specifications

Here are some of the technical specifications for the PCI2060ZHK:

  • Compliant with PCI Local Bus Specification, Revision 2.2
  • Dual 5V and 3.3V operation and signaling
  • Integrated arbitration for up to four secondary buses
  • Support for delayed transactions
  • Package Type: 208-Pin Plastic Quad Flat Pack (PQFP)

For developers and system integrators, the PCI2060ZHK offers a reliable and efficient way to manage multiple PCI bus connections, providing a seamless and scalable solution for a wide array of computing and networking needs.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9802 $53.9604
5+ $22.1376 $110.6880
7+ $21.4458 $150.1206
10+ $20.7540 $207.5400
13+ $20.0622 $260.8086
17+ $17.9868 $305.7756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess