EN
  • EN
  • DE

PCM1702PG4

Part No PCM1702PG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 20BIT BICMOS 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type DAC, Audio
Resolution (Bits) 20 b
Sampling Rate 44.1k
Data Interface Serial
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 130571-PCM1702PG4
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian PCM1702PG4 CAD Model

Description

The PCM1702PG4 is a high-performance, digital-to-analog audio converter manufactured by the renowned electronics company, Texas Instruments.

  • Type: Monolithic, dual, 20-bit digital-to-analog converter (DAC).
  • Voltage Supply Range: ±5V.
  • Package: 20-pin SOIC package.
  • Dynamic Range: 96dB.
  • Total Harmonic Distortion (THD): 0.0025%.
  • Architecture: Advanced segment DAC architecture.
  • Process: BiCMOS process.
  • Built-in Filter: 8x oversampling digital filter.
  • Compatibility: Designed to interface directly with digital audio systems.
  • Audio Data Formats: Supports standard 16-bit PCM, I2S, and others.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess