EN
  • EN
  • DE

PCM2707CPJT

Part No PCM2707CPJT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC AUDIO 16BIT 48K 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Type Audio
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 48k
Data Interface SPI, USB
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V, 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number PCM270
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930148-PCM2707CPJT
Ultra Librarian 3D Model Ultra Librarian PCM2707CPJT CAD Model

Description

Introducing the PCM2707CPJT from Texas Instruments

The PCM2707CPJT is a cutting-edge USB stereo audio digital-to-analog converter (DAC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This high-quality, integrated circuit is designed to provide a seamless bridge between digital audio data and analog sound systems. It is a perfect solution for USB audio peripherals such as USB headphones, audio docks, or any USB-powered audio playback devices.

At the heart of the PCM2707CPJT is its superb performance as a DAC, which is capable of handling a 16-bit resolution and a sampling rate of up to 48 kHz. This ensures high-fidelity audio playback that can satisfy audiophiles and casual listeners alike. The device operates with a single +5V power supply sourced directly from the USB bus, eliminating the need for external power supplies and simplifying the design for product developers.

One of the key features of the PCM2707CPJT is its USB 1.1 compliance with full-speed protocol, which allows for easy integration into any USB audio application without the need for additional drivers. This plug-and-play functionality is supported by most operating systems, making the device highly versatile and user-friendly. Additionally, the PCM2707CPJT incorporates Texas Instruments' SpAct™ architecture, which provides excellent jitter elimination, enhancing the overall audio quality.

The PCM2707CPJT also includes an integrated USB controller and S/PDIF (Sony/Philips Digital Interface) output, making it a highly flexible solution for digital audio applications. Its compact 32-pin HTQFP (Thin Quad Flat Package) makes it suitable for space-constrained applications while still delivering the high-quality audio performance expected from Texas Instruments products.

In summary, the PCM2707CPJT from Texas Instruments is a superb choice for developers and manufacturers looking to create high-quality USB audio peripherals. With its high-resolution DAC, USB bus-powered operation, and easy integration, this device is sure to elevate the audio experience for end-users, providing crystal clear sound in a convenient and efficient package.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.5927 $81.1854
4+ $33.3069 $133.2276
5+ $32.2660 $161.3300
7+ $31.2252 $218.5764
9+ $30.1844 $271.6596
12+ $27.0618 $324.7416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess