EN
  • EN
  • DE

PCM2901E/2K

Part No PCM2901E/2K
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUD CODEC W/USB 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 96
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 061324-PCM2901E/2K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM2901E/2K CAD Model

Description

The PCM2901E/2K from Texas Instruments is a versatile and high-quality audio codec with USB interface.

  • Product Type: Audio Codec with USB Interface
  • Manufacturer: Texas Instruments
  • Applications: PC audio systems, portable audio devices, and digital audio workstations
  • USB Interface: Compliant with USB 2.0 full-speed protocol
  • USB Functions: Supports USB suspend, resume, and remote wakeup
  • Audio Codec: Stereo audio DAC and mono audio ADC
  • DAC Resolution: 16-bit
  • DAC Sampling Rate: 32 kHz to 48 kHz
  • ADC Sampling Rates: 8 kHz to 48 kHz
  • Headphone Amplifier: Built-in
  • Ease of Use: Plug-and-play, no additional drivers needed
  • Output: SPDIF output
  • Power Efficiency: Operates on a single 5V power supply
  • Power Mode: Power-down mode
  • Package: 28-pin SSOP (Shrink Small-Outline Package)

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7702 $56.3106
7+ $15.4012 $107.8084
11+ $14.9200 $164.1200
14+ $14.4387 $202.1418
18+ $13.9574 $251.2332
24+ $12.5135 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess