EN
  • EN
  • DE

PCM3000E/2K

Part No PCM3000E/2K
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description SINGLE-ENDED ANALOG INPUT/OUTPUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 18 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 94 / 98
Dynamic Range, ADCs / DACs (db) Typ 94 / 97
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Supply, Digital 4.5 V ~ 5.5 V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1236451-PCM3000E/2K
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCM3000
Introduction Date November 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM3000E/2K CAD Model

Description

Texas Instruments PCM3000E/2K

The PCM3000E/2K is a high-performance, single-chip audio codec from Texas Instruments that provides exceptional sound quality and feature-rich capabilities for a wide range of audio applications. This versatile codec is designed to meet the rigorous demands of professional audio equipment, consumer electronics, and digital audio systems that require high-quality audio conversion.

At the heart of the PCM3000E/2K is its 16-bit stereo audio digital-to-analog converter (DAC) and analog-to-digital converter (ADC), which offer a remarkable dynamic range and excellent signal-to-noise ratio, ensuring pristine audio reproduction. The codec operates at a standard sampling rate of 48 kHz, but it supports a flexible range of sampling rates, making it suitable for various audio formats and quality levels.

The device features a variety of digital audio interface formats, including I2S, left-justified, and right-justified modes, allowing for easy integration with most digital audio processors and microcontrollers. Additionally, the PCM3000E/2K includes an on-chip voltage reference and a digital filter, which minimizes the need for external components and simplifies the overall system design.

The PCM3000E/2K is housed in a compact 28-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications. It operates over a wide temperature range, making it suitable for both consumer and industrial environments. The codec also features an auto-calibration function that includes offset and gain calibration for the ADC, ensuring consistent performance over time and temperature variations.

Texas Instruments' commitment to quality and reliability is evident in the PCM3000E/2K, which is built to the highest standards. With its superior audio conversion capabilities, flexible interfacing options, and ease of integration, the PCM3000E/2K is the perfect choice for designers looking to enhance the audio experience in their products.

Learn more about the PCM3000E/2K

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP / General Purpose Audio Codec 3ADC / 5DAC Ch 48-Pin TQFP
Need more? Email Us
Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us
Texas Instruments
IC 4-CHAN PCM COMBO 48-SSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 48-Pin SSOP Tube
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess